Samtec Inc. Unspecified Connectors SFPK-PC

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
SFPK-PC
Unspecified Connectors SFPK-PC
Connector

Connector

Buy Now
Cage/connector Kit, Sfp+, Pci Press Fit; No. Of Contacts Samtec - 79X1891 - Newark, An Avnet Company
Chicago, IL, United States
Cage/connector Kit, Sfp+, Pci Press Fit; No. Of Contacts Samtec
79X1891
Cage/connector Kit, Sfp+, Pci Press Fit; No. Of Contacts Samtec 79X1891
CAGE/CONNECTOR KIT, SFP+, PCI PRESS FIT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP+; Contact Termination Type:Press Fit; Product Range:SFPK Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CAGE/CONNECTOR KIT, SFP+, PCI PRESS FIT; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP+; Contact Termination Type:Press Fit; Product Range:SFPK Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFPK-PC 79X1891
Product Name Unspecified Connectors Cage/connector Kit, Sfp+, Pci Press Fit; No. Of Contacts Samtec
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details