Samtec Inc. Pin & Socket Connectors SFML-130-T1-S-D-LC

Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - SFML-130-T1-S-D-LC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
SFML-130-T1-S-D-LC
Pin & Socket Connectors SFML-130-T1-S-D-LC
.100 Low Profile Double Row Screw Machi

.100 Low Profile Double Row Screw Machi

Buy Now
Receptacle, 1.27Mm, 60, Position; Connector Systems Samtec - 84T0900 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, 60, Position; Connector Systems Samtec
84T0900
Receptacle, 1.27Mm, 60, Position; Connector Systems Samtec 84T0900
RECEPTACLE, 1.27MM, 60, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

RECEPTACLE, 1.27MM, 60, POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFML-130-T1-S-D-LC 84T0900
Product Name Pin & Socket Connectors Receptacle, 1.27Mm, 60, Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products