Samtec Inc. Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec SFML-135-T2-S-D-TR

Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec - 23W9521 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
23W9521
Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec 23W9521
CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 70 POSITION, 2ROW, 1.27MM; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:70Contacts; Connector Mounting:Surface Mount; Product Range:SFML Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23W9521
Product Name Connector, Receptacle, 70 Position, 2Row, 1.27Mm; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details