Samtec Inc. Unspecified Connectors SFPK-SL

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Unspecified Connectors
SFPK-SL
Unspecified Connectors SFPK-SL
Connector

Connector

Buy Now
Pluggable Connector Assemblies - SFPK-SL - ODG (Origin Data Global)
Shenzhen, China
Pluggable Connector Assemblies
SFPK-SL
Pluggable Connector Assemblies SFPK-SL
CONN SFP RCPT W/CAGE 10P SLD RA

CONN SFP RCPT W/CAGE 10P SLD RA

Supplier's Site Datasheet
Connector, I/o, Rcpt, 20Pos, Smt; Connector Type Samtec - 79R5390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, I/o, Rcpt, 20Pos, Smt; Connector Type Samtec
79R5390
Connector, I/o, Rcpt, 20Pos, Smt; Connector Type Samtec 79R5390
CONNECTOR, I/O, RCPT, 20POS, SMT; Connector Type:SFP Cage & Connector; No. of Contacts:1 x 20 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:SFPK Series RoHS Compliant: Yes

CONNECTOR, I/O, RCPT, 20POS, SMT; Connector Type:SFP Cage & Connector; No. of Contacts:1 x 20 Contacts; Port Configuration:1 x 1 (Single); Heat Sink:Without Heat Sink; Light Pipes:Without Light Pipe; Product Range:SFPK Series RoHS Compliant: Yes

Supplier's Site
Cage/connector Kit, Sfp+, Solderlead; No. Of Contacts Samtec - 68Y6485 - Newark, An Avnet Company
Chicago, IL, United States
Cage/connector Kit, Sfp+, Solderlead; No. Of Contacts Samtec
68Y6485
Cage/connector Kit, Sfp+, Solderlead; No. Of Contacts Samtec 68Y6485
CAGE/CONNECTOR KIT, SFP+, SOLDERLEAD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP+; Contact Termination Type:Surface Mount; Product Range:SFPK Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

CAGE/CONNECTOR KIT, SFP+, SOLDERLEAD; No. of Contacts:20Contacts; Gender:Receptacle; Connector Type:SFP+; Contact Termination Type:Surface Mount; Product Range:SFPK Series; Connector Mounting:PCB Mount; Contact Plating:Gold Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Connectors - SFPK-SL - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPK-SL
Pluggable Connectors SFPK-SL
CONN SFP RCPT W/CAGE 10P SLD RA

CONN SFP RCPT W/CAGE 10P SLD RA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SFPK-SL SFPK-SL 79R5390 68Y6485 SFPK-SL
Product Name Unspecified Connectors Pluggable Connector Assemblies Connector, I/o, Rcpt, 20Pos, Smt; Connector Type Samtec Cage/connector Kit, Sfp+, Solderlead; No. Of Contacts Samtec Pluggable Connectors
Termination Solder Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 221T26F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 26
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details