Samtec Inc. Pin & Socket Connectors SFML-150-T1-S-D-A

Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet
Description
.100 Low Profile Double Row Screw Machi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Pin & Socket Connectors
SFML-150-T1-S-D-A
Pin & Socket Connectors SFML-150-T1-S-D-A
.100 Low Profile Double Row Screw Machi

.100 Low Profile Double Row Screw Machi

Buy Now
Receptacle, 1.27Mm, 100, Position; Connector Systems Samtec - 84T0910 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 1.27Mm, 100, Position; Connector Systems Samtec
84T0910
Receptacle, 1.27Mm, 100, Position; Connector Systems Samtec 84T0910
RECEPTACLE, 1.27MM, 100, POSITION; Connector Systems:Board-to-Boa rd; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

RECEPTACLE, 1.27MM, 100, POSITION; Connector Systems:Board-to-Board; Pitch Spacing:1.27mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Through Hole Mount; Product Range:SFML Series; Contact Termination:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number SFML-150-T1-S-D-A 84T0910
Product Name Pin & Socket Connectors Receptacle, 1.27Mm, 100, Position; Connector Systems Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #8 AWG - 1340G2 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers