Samtec Inc. Electronic Connector SFPK-PF

Description
CONN SFP RCPT W/CAGE 20POS R/A Product overview: SFPK-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SFPK-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SFP RCPT W/CAGE 20POS R/A Product overview: SFPK-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SFPK-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
443-SFPK-PF
Electronic Connector 443-SFPK-PF
CONN SFP RCPT W/CAGE 20POS R/A Product overview: SFPK-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SFPK-PF can be used for catalog matching and distributor lookup.

CONN SFP RCPT W/CAGE 20POS R/A Product overview: SFPK-PF from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 443-SFPK-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
SFPK-PF
Unspecified Connectors SFPK-PF
Connector

Connector

Buy Now
Connectors, Interconnects - Pluggable Connectors - 1294026-SFPK-PF - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Pluggable Connectors
1294026-SFPK-PF
Connectors, Interconnects - Pluggable Connectors 1294026-SFPK-PF
Win Source Part Number: 1294026-SFPK-PF Category: Connectors, Interconnects>Plugga ble Connectors Number of Positions: 20 Features: EMI Shielded Connector Type: SFP Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tube Connector Style: Receptacle with Cage Standard Package: 11 Mounting Type: Through Hole, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM9912 Base Product Number: SFPK

Win Source Part Number: 1294026-SFPK-PF
Category: Connectors, Interconnects>Pluggable Connectors
Number of Positions: 20
Features: EMI Shielded
Connector Type: SFP
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tube
Connector Style: Receptacle with Cage
Standard Package: 11
Mounting Type: Through Hole, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM9912
Base Product Number: SFPK

Buy Now Datasheet
Sfpk Samtec - 95AC4995 - Newark, An Avnet Company
Chicago, IL, United States
Sfpk Samtec
95AC4995
Sfpk Samtec 95AC4995
SFPK

SFPK

Supplier's Site Datasheet
Pluggable Connectors - SFPK-PF - Lingto Electronic Limited
Shenzhen, China
Pluggable Connectors
SFPK-PF
Pluggable Connectors SFPK-PF
CONN SFP RCPT W/CAGE 20POS R/A

CONN SFP RCPT W/CAGE 20POS R/A

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 443-SFPK-PF SFPK-PF 1294026-SFPK-PF 95AC4995 SFPK-PF
Product Name Electronic Connector Unspecified Connectors Connectors, Interconnects - Pluggable Connectors Sfpk Samtec Pluggable Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Rolling Through Hole Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm QMA Straight Plug - 150549 - PIC Wire & Cable
Specs
Geometry Straight
View Details