Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2000
2500
3000
3500
4000
4500
4750
4800
4850
4900
4950
5000
5030
5040
5050
5060
5070
5080
5086
5087
5088
5089
5090
5091
5092
5093
5094
5095
5096
5097
5098
5100
5110
5120
5130
5140
5150
5200
5250
5300
5350
5400
5409
| Product Name | Notes |
|---|---|
| 10A JK PC SEALED, RoHS | |
| 10A JK PC W/POST SEALED, RoHS | |
| 10A JK PC W/POST, RoHS | |
| 10A JK PC, RoHS | |
| Circular Push Pull Connector | |
| CONN, D-SUB CRIMP- 25 P FEMALE | |
| CONN, D-SUB CRIMP- 9 P FEMALE | |
| CONNECTOR | |
| Connectors | |
| D-SUB CONN, HD SOLDER 15 MALE | |
| D-SUB DUAL PORT PC CONNECTOR | |
| D-SUB R/A 9 PIN MALE | |
| DC POWER JACK 2.5MM, RoHS | |
| DIPOLE ANTENNA 2.4GHz REVERSE SMA | |
| DPDT Ramses SMA 18GHz Latching Indicator | |
| DPDT Ramses SMA2.9 40GHz Latching Self-c | |
| Electronic Component | |
| HERMETICS - 38999 CONNECTORS | |
| JACK ASSEMBLY, RoHS | |
| LED - TOP VIEW 0603, 0.4 mm: Tri-Color R | |
| LED - TOP VIEW, 0603, 0.2 mm HIGH: White | |
| LED Top View 0603 0.4mm (4000 / reel) | |
| LEMO Circular Connector Coupler 1 Coax 5 | |
| Micro USB 2.0 Connector, Right Angle Hor | |
| Nano Connector | |
| RA AUDIO PLUG, RoHS | |
| RA PWR JK PC .100 PIN,LKG,RoHS | |
| RA SEALED 10A POWER JK PC,RoHS | |
| RECEPTACLE(3690-2,36 90-4) | |
| RECEPTACLE,SELL IN BULK PACK ONLY | |
| RF Component | |
| RF | |
| RJ45 Connector, Right Angle Horizontal T | |
| ROLEC PG CONNECTOR | |
| SMA Connector | |
| SMA RF Coaxial Connector | |
| SMP / FEMALE - FEMALE SPRING ADAPTER LG | |
| SP10T Ramses SMA 18GHz Normally open 28V | |
| SP3T Ramses SMA 18GHz Latching 28Vdc TTL | |
| SP4T Subminiature SMA 6GHz Latching Sepa | |
| SP4T Terminated Ramses SMA2.9 40GHz Nor | |
| SP6T Platinum SMA 26.5GHz Latching Self | |
| SP6T Ramses SMA 18GHz Normally open 28Vd | |
| SP6T Terminated Ramses SMA 18GHz Square | |
| SP6T Terminated Ramses SMA2.9 40GHz Nor | |
| SP6T Titanium SMA 20GHz Latching Self-cu | |
| SP8T Terminated Ramses SMA 18GHz Square | |
| SPDT Ramses 1.85mm 67GHz Failsafe 12Vdc | |
| SPDT Ramses 2.4mm 50GHz Latching Self-cu | |
| SPDT Ramses N 12.4GHz Latching Self-cut | |
| SPDT terminated Platinum SMA 26.5GHz Lat | |
| SPDT Terminated Ramses SMA 18GHz Failsaf | |
| SPDT Terminated Ramses SMA 26.5GHz Fails | |
| TERMINATION: TNC M 18GHZ 2W 50ohms with | |
| USB CONNECTOR, VERTICAL A TYPE | |
| USB Type-A 2.0 Connector, Right Angle Ho | |
| USB Type-A 3.0 Connector, Right Angle Ho | |
| USB Type-B 2.0 Connector, Right Angle Ho | |
| USB Type-C Connector, Right Angle Horizo |
| << Prev | Next >> |