ELMA Electronic Inc. Systemkit 12K

Description
The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U 291 mm, 371 mm, 400 mm, 500 mm VME, VME64x or CPCI applications Rear I/O card mounting possible EMC basic level reached (Without EMC gaskets) Platform basis for modified standards EMC Shielding
Datasheet
Description
The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U 291 mm, 371 mm, 400 mm, 500 mm VME, VME64x or CPCI applications Rear I/O card mounting possible EMC basic level reached (Without EMC gaskets) Platform basis for modified standards EMC Shielding
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Systemkit 12K -  - ELMA Electronic Inc.
Fremont, CA, USA
Systemkit 12K
Systemkit 12K
The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version: 3U, 4U, 6U, 7U, 9U 291 mm, 371 mm, 400 mm, 500 mm VME, VME64x or CPCI applications Rear I/O card mounting possible EMC basic level reached (Without EMC gaskets) Platform basis for modified standards EMC Shielding

The origin of the Systemkit 12K is our highly successful type 12. The Systemkit has several new advantages, already in the standard version:

  • 3U, 4U, 6U, 7U, 9U
  • 291 mm, 371 mm, 400 mm, 500 mm
  • VME, VME64x or CPCI applications
  • Rear I/O card mounting possible
  • EMC basic level reached (Without EMC gaskets)
  • Platform basis for modified standards
  • EMC Shielding
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Systemkit 12K
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Heat-Sink Aluminum Enclosure - EXH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; PC Enclosures
Shape Rectangular
Length 2.36 to 7.36 inch (60 to 187 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details