ELMA Electronic Inc. Pioneer Seismic Frames

Description
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. With a weight capacity of 2,000 lbs., Pioneer’s heavy-duty frame is designed with cross braces interlocked and welded into the corner post to make it the most dependable rack you'll ever need. Features Five heights: 35U, 40U, 42U, 45U and 48U Four depths (25", 30", 36" and 42" external) Three widths (22", 24" and 27" external) 19” EIA, 23” TIA or 24” EIA rackmount configurations Wide variety of accessories available UBC seismic and NEBS Zone 4 GR–63–CORE compliant Can be bayed together for a completely integrated cabinet system solution
Datasheet
Description
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. With a weight capacity of 2,000 lbs., Pioneer’s heavy-duty frame is designed with cross braces interlocked and welded into the corner post to make it the most dependable rack you'll ever need. Features Five heights: 35U, 40U, 42U, 45U and 48U Four depths (25", 30", 36" and 42" external) Three widths (22", 24" and 27" external) 19” EIA, 23” TIA or 24” EIA rackmount configurations Wide variety of accessories available UBC seismic and NEBS Zone 4 GR–63–CORE compliant Can be bayed together for a completely integrated cabinet system solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pioneer Seismic Frames -  - ELMA Electronic Inc.
Fremont, CA, USA
Pioneer Seismic Frames
Pioneer Seismic Frames
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. With a weight capacity of 2,000 lbs., Pioneer’s heavy-duty frame is designed with cross braces interlocked and welded into the corner post to make it the most dependable rack you'll ever need. Features Five heights: 35U, 40U, 42U, 45U and 48U Four depths (25", 30", 36" and 42" external) Three widths (22", 24" and 27" external) 19” EIA, 23” TIA or 24” EIA rackmount configurations Wide variety of accessories available UBC seismic and NEBS Zone 4 GR–63–CORE compliant Can be bayed together for a completely integrated cabinet system solution

The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. With a weight capacity of 2,000 lbs., Pioneer’s heavy-duty frame is designed with cross braces interlocked and welded into the corner post to make it the most dependable rack you'll ever need.

Features

  • Five heights: 35U, 40U, 42U, 45U and 48U
  • Four depths (25", 30", 36" and 42" external)
  • Three widths (22", 24" and 27" external)
  • 19” EIA, 23” TIA or 24” EIA rackmount configurations
  • Wide variety of accessories available
  • UBC seismic and NEBS Zone 4 GR–63–CORE compliant
  • Can be bayed together for a completely integrated cabinet system solution
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Pioneer Seismic Frames
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details