ELMA Electronic Inc. Presentation Racks

Description
Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails, cable management, and power/lighting options. Plexi doors are great for viewing components inside rack; perforated perimeters allow for high levels of air ventilation to prevent heat buildup. The innovative base has multiple access holes and the casters swivel 360º, maximizing mobility. Features Mobile presentation Rack: 25U usable space, 30" deep, graphite laminate writing surface with cable port, swivel castors, plexiglass front door, perforated rear door, solid sides. KIT: Same as above and includes 4 pre-installed lacing bars, 1 vertical power strip Ships with 3 grommet rings and 3 caps to fit base access holes ACCESSORIES: Factory installation of all accessories…power strips, lacing bars, shelves, and more
Datasheet
Description
Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails, cable management, and power/lighting options. Plexi doors are great for viewing components inside rack; perforated perimeters allow for high levels of air ventilation to prevent heat buildup. The innovative base has multiple access holes and the casters swivel 360º, maximizing mobility. Features Mobile presentation Rack: 25U usable space, 30" deep, graphite laminate writing surface with cable port, swivel castors, plexiglass front door, perforated rear door, solid sides. KIT: Same as above and includes 4 pre-installed lacing bars, 1 vertical power strip Ships with 3 grommet rings and 3 caps to fit base access holes ACCESSORIES: Factory installation of all accessories…power strips, lacing bars, shelves, and more
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Presentation Racks
Presentation Racks
Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails, cable management, and power/lighting options. Plexi doors are great for viewing components inside rack; perforated perimeters allow for high levels of air ventilation to prevent heat buildup. The innovative base has multiple access holes and the casters swivel 360º, maximizing mobility. Features Mobile presentation Rack: 25U usable space, 30" deep, graphite laminate writing surface with cable port, swivel castors, plexiglass front door, perforated rear door, solid sides. KIT: Same as above and includes 4 pre-installed lacing bars, 1 vertical power strip Ships with 3 grommet rings and 3 caps to fit base access holes ACCESSORIES: Factory installation of all accessories…power strips, lacing bars, shelves, and more

Stantron Presentation Racks are elegant, yet robust presentation cabinets for classrooms, conference rooms, and boardrooms. Accessories include a range of complementary choices such as shelves, countertops, EIA or TIA rails, cable management, and power/lighting options.

Plexi doors are great for viewing components inside rack; perforated perimeters allow for high levels of air ventilation to prevent heat buildup. The innovative base has multiple access holes and the casters swivel 360º, maximizing mobility.

Features

  • Mobile presentation Rack: 25U usable space, 30" deep, graphite laminate writing surface with cable port, swivel castors, plexiglass front door, perforated rear door, solid sides.
  • KIT: Same as above and includes 4 pre-installed lacing bars, 1 vertical power strip
  • Ships with 3 grommet rings and 3 caps to fit base access holes
  • ACCESSORIES: Factory installation of all accessories…power strips, lacing bars, shelves, and more
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Presentation Racks
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details