ELMA Electronic Inc. Integrated Rack Level Systems

Description
Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and tested to meet customer requirements across multiple applications. Flexible Configurations Common compute elements including servers, routers, storage, GPGPU, user interface and power distribution modules installed in Elma’s field proven equipment racks can be configured to meet a wide range of usage cases. Best in Class Suppliers We’ll configure your system with equipment from our elite list of premier suppliers including Dell, Cisco and Themis to ensure reliable performance and support for the life of the system. Our team will help put together a system specifically designed to meet your goals. Rack Level Ruggedization and COTS Components Our Soft Ride and thermally managed systems allow the use of 19” COTS compute elements for a cost effective and fully integrated solution. You may also choose from our list of rugged rackmount products instead. Vertical Markets Choose from equipment recipes serving in defense, transportation, industry, mining, telecom, medical and commercial applications. Meeting the Standards Rack level qualification to a host of testing standards including: NEBS Level 3 zone 4 - Seismic GR-63-CORE MIL-S- 901D - Shipboard shock/vib MIL-STD: 810G Shock MIL-STD: 167 - Vibration MIL-STD: 461 – EMC / EMI Arema and Cenelec DO-254
Datasheet
Description
Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and tested to meet customer requirements across multiple applications. Flexible Configurations Common compute elements including servers, routers, storage, GPGPU, user interface and power distribution modules installed in Elma’s field proven equipment racks can be configured to meet a wide range of usage cases. Best in Class Suppliers We’ll configure your system with equipment from our elite list of premier suppliers including Dell, Cisco and Themis to ensure reliable performance and support for the life of the system. Our team will help put together a system specifically designed to meet your goals. Rack Level Ruggedization and COTS Components Our Soft Ride and thermally managed systems allow the use of 19” COTS compute elements for a cost effective and fully integrated solution. You may also choose from our list of rugged rackmount products instead. Vertical Markets Choose from equipment recipes serving in defense, transportation, industry, mining, telecom, medical and commercial applications. Meeting the Standards Rack level qualification to a host of testing standards including: NEBS Level 3 zone 4 - Seismic GR-63-CORE MIL-S- 901D - Shipboard shock/vib MIL-STD: 810G Shock MIL-STD: 167 - Vibration MIL-STD: 461 – EMC / EMI Arema and Cenelec DO-254
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Rack Level Systems -  - ELMA Electronic Inc.
Fremont, CA, USA
Integrated Rack Level Systems
Integrated Rack Level Systems
Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and tested to meet customer requirements across multiple applications. Flexible Configurations Common compute elements including servers, routers, storage, GPGPU, user interface and power distribution modules installed in Elma’s field proven equipment racks can be configured to meet a wide range of usage cases. Best in Class Suppliers We’ll configure your system with equipment from our elite list of premier suppliers including Dell, Cisco and Themis to ensure reliable performance and support for the life of the system. Our team will help put together a system specifically designed to meet your goals. Rack Level Ruggedization and COTS Components Our Soft Ride and thermally managed systems allow the use of 19” COTS compute elements for a cost effective and fully integrated solution. You may also choose from our list of rugged rackmount products instead. Vertical Markets Choose from equipment recipes serving in defense, transportation, industry, mining, telecom, medical and commercial applications. Meeting the Standards Rack level qualification to a host of testing standards including: NEBS Level 3 zone 4 - Seismic GR-63-CORE MIL-S- 901D - Shipboard shock/vib MIL-STD: 810G Shock MIL-STD: 167 - Vibration MIL-STD: 461 – EMC / EMI Arema and Cenelec DO-254

Elma integrates leading edge commercial and rugged products from Dell, Cisco, Themis and others into our wide range of equipment racks to provide cost effective turnkey rack systems configured and tested to meet customer requirements across multiple applications.


Flexible Configurations
Common compute elements including servers, routers, storage, GPGPU, user interface and power distribution modules installed in Elma’s field proven equipment racks can be configured to meet a wide range of usage cases.


Best in Class Suppliers
We’ll configure your system with equipment from our elite list of premier suppliers including Dell, Cisco and Themis to ensure reliable performance and support for the life of the system. Our team will help put together a system specifically designed to meet your goals.


Rack Level Ruggedization and COTS Components
Our Soft Ride and thermally managed systems allow the use of 19” COTS compute elements for a cost effective and fully integrated solution. You may also choose from our list of rugged rackmount products instead.
Vertical Markets
Choose from equipment recipes serving in defense, transportation, industry, mining, telecom, medical and commercial applications.


Meeting the Standards
Rack level qualification to a host of testing standards including:

  • NEBS Level 3 zone 4 - Seismic
  • GR-63-CORE
  • MIL-S- 901D - Shipboard shock/vib
  • MIL-STD: 810G Shock
  • MIL-STD: 167 - Vibration
  • MIL-STD: 461 – EMC / EMI
  • Arema and Cenelec
  • DO-254
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Integrated Rack Level Systems
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0153 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details