ELMA Electronic Inc. Audio Visual Racks

Description
Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release side panels, it saves installation time. Our easy-to-order kits offer a configured solution with a single part number, saving even more time. The AV Rack offers versatility, functionality and durability at an attractive price. Fully welded construction, provides maximum durability 14 gauge steel frame supports 2,000 lbs. 12 gauge steel mounting rails Five heights: 12U, 25U, 35U, 40U and 45U Two depths: 25" and 30" 22" overall width accommodates industry standards Powder coated texture is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below) NOTE: If side panels are not desired, add NS to rear of part number Reversible doors & optional top panels
Datasheet
Description
Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release side panels, it saves installation time. Our easy-to-order kits offer a configured solution with a single part number, saving even more time. The AV Rack offers versatility, functionality and durability at an attractive price. Fully welded construction, provides maximum durability 14 gauge steel frame supports 2,000 lbs. 12 gauge steel mounting rails Five heights: 12U, 25U, 35U, 40U and 45U Two depths: 25" and 30" 22" overall width accommodates industry standards Powder coated texture is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below) NOTE: If side panels are not desired, add NS to rear of part number Reversible doors & optional top panels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Audio Visual Racks
Audio Visual Racks
Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release side panels, it saves installation time. Our easy-to-order kits offer a configured solution with a single part number, saving even more time. The AV Rack offers versatility, functionality and durability at an attractive price. Fully welded construction, provides maximum durability 14 gauge steel frame supports 2,000 lbs. 12 gauge steel mounting rails Five heights: 12U, 25U, 35U, 40U and 45U Two depths: 25" and 30" 22" overall width accommodates industry standards Powder coated texture is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below) NOTE: If side panels are not desired, add NS to rear of part number Reversible doors & optional top panels

Optima Stantron AV Rack: the Most Modular, Versatile AV Racking System in the Industry

The Optima Stantron Audio-Visual Rack allows you to configure your own AV rack system. With quick-release side panels, it saves installation time. Our easy-to-order kits offer a configured solution with a single part number, saving even more time. The AV Rack offers versatility, functionality and durability at an attractive price.

  • Fully welded construction, provides maximum durability
    • 14 gauge steel frame supports 2,000 lbs.
    • 12 gauge steel mounting rails
  • Five heights: 12U, 25U, 35U, 40U and 45U
  • Two depths: 25" and 30"
  • 22" overall width accommodates industry standards
  • Powder coated texture is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below)
    • NOTE: If side panels are not desired, add NS to rear of part number
  • Reversible doors & optional top panels
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Audio Visual Racks
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122046 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 15.75 inch (400 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Modular - HME Series - HTCM366 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers