ELMA Electronic Inc. F6 Series Industrial Cabinets

Description
F6 Frame Gasket, NEMA 12/ UL508 Material: EPDM (Ethylene-Propylene- Diene) Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508
Datasheet
Description
F6 Frame Gasket, NEMA 12/ UL508 Material: EPDM (Ethylene-Propylene- Diene) Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F6 Series Industrial Cabinets -  - ELMA Electronic Inc.
Fremont, CA, USA
F6 Series Industrial Cabinets
F6 Series Industrial Cabinets
F6 Frame Gasket, NEMA 12/ UL508 Material: EPDM (Ethylene-Propylene- Diene) Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion Temperature Range: -40 to 120 Deg C. Successfully tested to UL 508

F6 Frame Gasket, NEMA 12/ UL508

  • Material: EPDM (Ethylene-Propylene-Diene)
  • Resistant to: UV, Ozone, weathering, seawater, compression set and abrasion
  • Temperature Range: -40 to 120 Deg C.
  • Successfully tested to UL 508
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name F6 Series Industrial Cabinets
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Multipurpose Enclosure, Abs, Black; Enclosure Type Takachi - 84X0153 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 1.77 inch (45 mm)
Depth 3.54 inch (90 mm)
View Details
AL Series Enclosures - 150-011 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.3 inch (160 mm)
View Details
4 suppliers