ELMA Electronic Inc. F4 Series Industrial Cabinets

Description
F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U Corner die casting (380 AL) Multi-point locking system (2x21"- 42", 4x52"- 77") Independent, removable side, top panel, bottom panel and doors Concealed hinges with 112 deg swing (external 210 deg hinge optional) Key lock door standard Flammability rating: UL94 Integrated cable management, power conditioning and cooling options
Datasheet
Description
F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U Corner die casting (380 AL) Multi-point locking system (2x21"- 42", 4x52"- 77") Independent, removable side, top panel, bottom panel and doors Concealed hinges with 112 deg swing (external 210 deg hinge optional) Key lock door standard Flammability rating: UL94 Integrated cable management, power conditioning and cooling options
Datasheet

Suppliers

Company
Product
Description
Supplier Links
F4 Series Industrial Cabinets -  - ELMA Electronic Inc.
Fremont, CA, USA
F4 Series Industrial Cabinets
F4 Series Industrial Cabinets
F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing. Modular extruded, aluminum frame (6063-T5 AL) Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U Corner die casting (380 AL) Multi-point locking system (2x21"- 42", 4x52"- 77") Independent, removable side, top panel, bottom panel and doors Concealed hinges with 112 deg swing (external 210 deg hinge optional) Key lock door standard Flammability rating: UL94 Integrated cable management, power conditioning and cooling options

F4 Frame, Non-gasketed The F4 model is a basic cabinet without gasketing.

  • Modular extruded, aluminum frame (6063-T5 AL)
  • Heights: 12U, 16U, 20U, 24U, 30U, 35U, 40U, 44U
  • Corner die casting (380 AL)
  • Multi-point locking system (2x21"- 42", 4x52"- 77")
  • Independent, removable side, top panel, bottom panel and doors
  • Concealed hinges with 112 deg swing (external 210 deg hinge optional)
  • Key lock door standard
  • Flammability rating: UL94
  • Integrated cable management, power conditioning and cooling options
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name F4 Series Industrial Cabinets
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 36-704-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Junction Box
Material Plastic, Phenolic
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details