ELMA Electronic Inc. Unibox 14 Desktop/Rackmount Case

Description
Usable as sub rack or as desktop case Card mounting from front and back Dimensions according to IEC 60297 Numerous adaptation options The extruded aluminum frame can be used as a sub rack or, when clad with a set of easily fitted cover plates, transformed into a small table-top instrument case Rack mount complete with cover plates possible Panels and modules can be mounted from the front or the back Adaptation kits available for mounting modules Fitting of telescopic rails or guide rails only possible for 81 HP (upon request only) Can be employed as a desktop case or sub rack for mounting in 19" cabinets In either configuration it will accept PCBs and plug-in units based on standard card sizes conforming to DIN 41494 or IEC 60297 Recessed mounting with a pitch of 7.5 mm is possible With metal cover plates fitted, the sub rack is suitable for use where it is subjected to continuous vibration
Datasheet
Description
Usable as sub rack or as desktop case Card mounting from front and back Dimensions according to IEC 60297 Numerous adaptation options The extruded aluminum frame can be used as a sub rack or, when clad with a set of easily fitted cover plates, transformed into a small table-top instrument case Rack mount complete with cover plates possible Panels and modules can be mounted from the front or the back Adaptation kits available for mounting modules Fitting of telescopic rails or guide rails only possible for 81 HP (upon request only) Can be employed as a desktop case or sub rack for mounting in 19" cabinets In either configuration it will accept PCBs and plug-in units based on standard card sizes conforming to DIN 41494 or IEC 60297 Recessed mounting with a pitch of 7.5 mm is possible With metal cover plates fitted, the sub rack is suitable for use where it is subjected to continuous vibration
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unibox 14 Desktop/Rackmount Case -  - ELMA Electronic Inc.
Fremont, CA, USA
Unibox 14 Desktop/Rackmount Case
Unibox 14 Desktop/Rackmount Case
Usable as sub rack or as desktop case Card mounting from front and back Dimensions according to IEC 60297 Numerous adaptation options The extruded aluminum frame can be used as a sub rack or, when clad with a set of easily fitted cover plates, transformed into a small table-top instrument case Rack mount complete with cover plates possible Panels and modules can be mounted from the front or the back Adaptation kits available for mounting modules Fitting of telescopic rails or guide rails only possible for 81 HP (upon request only) Can be employed as a desktop case or sub rack for mounting in 19" cabinets In either configuration it will accept PCBs and plug-in units based on standard card sizes conforming to DIN 41494 or IEC 60297 Recessed mounting with a pitch of 7.5 mm is possible With metal cover plates fitted, the sub rack is suitable for use where it is subjected to continuous vibration
  • Usable as sub rack or as desktop case
  • Card mounting from front and back
  • Dimensions according to IEC 60297
  • Numerous adaptation options
  • The extruded aluminum frame can be used as a sub rack or, when clad with a set of easily fitted cover plates, transformed into a small table-top instrument case
  • Rack mount complete with cover plates possible
  • Panels and modules can be mounted from the front or the back
  • Adaptation kits available for mounting modules
  • Fitting of telescopic rails or guide rails only possible for 81 HP (upon request only)
  • Can be employed as a desktop case or sub rack for mounting in 19" cabinets
  • In either configuration it will accept PCBs and plug-in units based on standard card sizes conforming to DIN 41494 or IEC 60297
  • Recessed mounting with a pitch of 7.5 mm is possible
  • With metal cover plates fitted, the sub rack is suitable for use where it is subjected to continuous vibration
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Unibox 14 Desktop/Rackmount Case
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
RACK MOUNT ENCLOSURE - YER Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 to 5.22 inch (44 to 132 mm)
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details