ELMA Electronic Inc. Modular Network Frame and Rack

Description
Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom and telecom equipment, and other cabling and rack-mount peripherals. Plus, an array of options and accessories can be ordered. 2-Post Cable Management Racks Optima Stantron's Cable Management Racks feature a versatile open frame that combine many attributes of standard open frame racks, vertical raceways, and cable routing panels into the convenience of one single unit. Designed for 19" EIA rack-mount equipment, Cable Management Racks are extra wide and deep for multi-position cable hangers, providing superior front and rear cable management for any application. Features: 5 Heights: (47", 66", 75", 84", 96") Depth: 11" 2 widths: 19" and 23" Available with choice of 10-32 or 12-24 mounting holes Heavy-duty aluminum extruded upright channels Two Bases: Freestanding and bolt-down Available in Black (M) or Mill Finish (U)
Datasheet
Description
Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom and telecom equipment, and other cabling and rack-mount peripherals. Plus, an array of options and accessories can be ordered. 2-Post Cable Management Racks Optima Stantron's Cable Management Racks feature a versatile open frame that combine many attributes of standard open frame racks, vertical raceways, and cable routing panels into the convenience of one single unit. Designed for 19" EIA rack-mount equipment, Cable Management Racks are extra wide and deep for multi-position cable hangers, providing superior front and rear cable management for any application. Features: 5 Heights: (47", 66", 75", 84", 96") Depth: 11" 2 widths: 19" and 23" Available with choice of 10-32 or 12-24 mounting holes Heavy-duty aluminum extruded upright channels Two Bases: Freestanding and bolt-down Available in Black (M) or Mill Finish (U)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Network Frame and Rack -  - ELMA Electronic Inc.
Fremont, CA, USA
Modular Network Frame and Rack
Modular Network Frame and Rack
Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom and telecom equipment, and other cabling and rack-mount peripherals. Plus, an array of options and accessories can be ordered. 2-Post Cable Management Racks Optima Stantron's Cable Management Racks feature a versatile open frame that combine many attributes of standard open frame racks, vertical raceways, and cable routing panels into the convenience of one single unit. Designed for 19" EIA rack-mount equipment, Cable Management Racks are extra wide and deep for multi-position cable hangers, providing superior front and rear cable management for any application. Features: 5 Heights: (47", 66", 75", 84", 96") Depth: 11" 2 widths: 19" and 23" Available with choice of 10-32 or 12-24 mounting holes Heavy-duty aluminum extruded upright channels Two Bases: Freestanding and bolt-down Available in Black (M) or Mill Finish (U)

Optima Stantron's 2-Post Modular Networking Frames offer an economical and simple solution to your rack mount storage needs. These racks are ideal for mounting electronic test equipment, patch panels, datacom and telecom equipment, and other cabling and rack-mount peripherals. Plus, an array of options and accessories can be ordered.

2-Post Cable Management Racks

Optima Stantron's Cable Management Racks feature a versatile open frame that combine many attributes of standard open frame racks, vertical raceways, and cable routing panels into the convenience of one single unit. Designed for 19" EIA rack-mount equipment, Cable Management Racks are extra wide and deep for multi-position cable hangers, providing superior front and rear cable management for any application.

Features:

  • 5 Heights: (47", 66", 75", 84", 96")
  • Depth: 11"
  • 2 widths: 19" and 23"
  • Available with choice of 10-32 or 12-24 mounting holes
  • Heavy-duty aluminum extruded upright channels
  • Two Bases: Freestanding and bolt-down
  • Available in Black (M) or Mill Finish (U)
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Modular Network Frame and Rack
Type Rack Enclosures; Modular enclosure
Shape Rectangular
Width 19 to 23 inch (483 to 584 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C4SP4231SBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details