ELMA Electronic Inc. Systemkit 12K Rail

Description
Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155
Datasheet
Description
Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Systemkit 12K Rail -  - ELMA Electronic Inc.
Fremont, CA, USA
Systemkit 12K Rail
Systemkit 12K Rail
Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155

Sub rack solutions for demanding railway applications. In compliance with SNCF and EN50155

Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Systemkit 12K Rail
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
Depth 6.3 inch (160 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details