ELMA Electronic Inc. Wall- and Rack-Mount Enclosures

Description
Swing-Out Racks Optima Stantron Swing-Out Racks are a convenient and flexible solution when a project requires easy access to the rear of mounted equipment. Integrated strain relief and cable management Quick-release hinges allow rack to swing open from left or right Exclusive 3" deep rack-style rails tapped 12-24 on the front and rear for 19" EIA and 23" TIA rackmount equipment Available in 3 heights (12U, 20U and 25U), 2 widths (19 and 23”) and 2 depths (18” and 25”) Integrated strain relief and cable management Three-step, installer-friendly assembly process takes less than 10 minutes for one individual Wide keyhole slots and 16" mounting center enables wall mounting by one individual Mini–Max Wall-Mount Enclosures Enclosures are the perfect storage solution for today’s demanding, space-constrained applications. Convenient and flexible, these 19" EIA rack-mount enclosures allow you to manage and secure critical network wiring, hubs, concentrators, routers, patch panels, and audio/video equipment in a minimal amount of space. Offered in a variety of sizes (24 standard models) with door and ventilation options, Mini–Max delivers the perfect combination of form and functionality for virtually any application. Available in 3 heights (12U, 20U and 26U), 1 width (21.50”) and 2 depths (14” and 20”) Multiple configurations available, including solid or plexi doors, and solid or vented sides Dual tapped and field reversible 10-32 or 12-24 mounting rails (1 pair per cabinet) Choose from four standard colors: Black, Computer Gray, Light Gray or Royal Blue Patch Panel Brackets When minimal space is required, Optima Stantron's heavy-duty 14-gauge steel Patch Panel Brackets are a great alternative to full size racks. Designed for 19” EIA equipment, the hinged design allows convenient wall-mounting of patch panels and small equipment while saving valuable floor space. Select from a variety of sizes to best suit your needs. Available in 4 heights (1U, 2U, 3U and 4U) and 4 depths (4”, 6”, 8”, and 12”) Universal inserts provide the option to use either 10-32 or 12-24 mounting screws Available standard in black
Datasheet
Description
Swing-Out Racks Optima Stantron Swing-Out Racks are a convenient and flexible solution when a project requires easy access to the rear of mounted equipment. Integrated strain relief and cable management Quick-release hinges allow rack to swing open from left or right Exclusive 3" deep rack-style rails tapped 12-24 on the front and rear for 19" EIA and 23" TIA rackmount equipment Available in 3 heights (12U, 20U and 25U), 2 widths (19 and 23”) and 2 depths (18” and 25”) Integrated strain relief and cable management Three-step, installer-friendly assembly process takes less than 10 minutes for one individual Wide keyhole slots and 16" mounting center enables wall mounting by one individual Mini–Max Wall-Mount Enclosures Enclosures are the perfect storage solution for today’s demanding, space-constrained applications. Convenient and flexible, these 19" EIA rack-mount enclosures allow you to manage and secure critical network wiring, hubs, concentrators, routers, patch panels, and audio/video equipment in a minimal amount of space. Offered in a variety of sizes (24 standard models) with door and ventilation options, Mini–Max delivers the perfect combination of form and functionality for virtually any application. Available in 3 heights (12U, 20U and 26U), 1 width (21.50”) and 2 depths (14” and 20”) Multiple configurations available, including solid or plexi doors, and solid or vented sides Dual tapped and field reversible 10-32 or 12-24 mounting rails (1 pair per cabinet) Choose from four standard colors: Black, Computer Gray, Light Gray or Royal Blue Patch Panel Brackets When minimal space is required, Optima Stantron's heavy-duty 14-gauge steel Patch Panel Brackets are a great alternative to full size racks. Designed for 19” EIA equipment, the hinged design allows convenient wall-mounting of patch panels and small equipment while saving valuable floor space. Select from a variety of sizes to best suit your needs. Available in 4 heights (1U, 2U, 3U and 4U) and 4 depths (4”, 6”, 8”, and 12”) Universal inserts provide the option to use either 10-32 or 12-24 mounting screws Available standard in black
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Wall- and Rack-Mount Enclosures
Wall- and Rack-Mount Enclosures
Swing-Out Racks Optima Stantron Swing-Out Racks are a convenient and flexible solution when a project requires easy access to the rear of mounted equipment. Integrated strain relief and cable management Quick-release hinges allow rack to swing open from left or right Exclusive 3" deep rack-style rails tapped 12-24 on the front and rear for 19" EIA and 23" TIA rackmount equipment Available in 3 heights (12U, 20U and 25U), 2 widths (19 and 23”) and 2 depths (18” and 25”) Integrated strain relief and cable management Three-step, installer-friendly assembly process takes less than 10 minutes for one individual Wide keyhole slots and 16" mounting center enables wall mounting by one individual Mini–Max Wall-Mount Enclosures Enclosures are the perfect storage solution for today’s demanding, space-constrained applications. Convenient and flexible, these 19" EIA rack-mount enclosures allow you to manage and secure critical network wiring, hubs, concentrators, routers, patch panels, and audio/video equipment in a minimal amount of space. Offered in a variety of sizes (24 standard models) with door and ventilation options, Mini–Max delivers the perfect combination of form and functionality for virtually any application. Available in 3 heights (12U, 20U and 26U), 1 width (21.50”) and 2 depths (14” and 20”) Multiple configurations available, including solid or plexi doors, and solid or vented sides Dual tapped and field reversible 10-32 or 12-24 mounting rails (1 pair per cabinet) Choose from four standard colors: Black, Computer Gray, Light Gray or Royal Blue Patch Panel Brackets When minimal space is required, Optima Stantron's heavy-duty 14-gauge steel Patch Panel Brackets are a great alternative to full size racks. Designed for 19” EIA equipment, the hinged design allows convenient wall-mounting of patch panels and small equipment while saving valuable floor space. Select from a variety of sizes to best suit your needs. Available in 4 heights (1U, 2U, 3U and 4U) and 4 depths (4”, 6”, 8”, and 12”) Universal inserts provide the option to use either 10-32 or 12-24 mounting screws Available standard in black

Swing-Out Racks

Optima Stantron Swing-Out Racks are a convenient and flexible solution when a project requires easy access to the rear of mounted equipment.

  • Integrated strain relief and cable management
  • Quick-release hinges allow rack to swing open from left or right
  • Exclusive 3" deep rack-style rails tapped 12-24 on the front and rear for 19" EIA and 23" TIA rackmount equipment
  • Available in 3 heights (12U, 20U and 25U), 2 widths (19 and 23”) and 2 depths (18” and 25”)
  • Integrated strain relief and cable management
  • Three-step, installer-friendly assembly process takes less than 10 minutes for one individual
  • Wide keyhole slots and 16" mounting center enables wall mounting by one individual

Mini–Max Wall-Mount Enclosures

Enclosures are the perfect storage solution for today’s demanding, space-constrained applications. Convenient and flexible, these 19" EIA rack-mount enclosures allow you to manage and secure critical network wiring, hubs, concentrators, routers, patch panels, and audio/video equipment in a minimal amount of space. Offered in a variety of sizes (24 standard models) with door and ventilation options, Mini–Max delivers the perfect combination of form and functionality for virtually any application.

  • Available in 3 heights (12U, 20U and 26U), 1 width (21.50”) and 2 depths (14” and 20”)
  • Multiple configurations available, including solid or plexi doors, and solid or vented sides
  • Dual tapped and field reversible 10-32 or 12-24 mounting rails (1 pair per cabinet)
  • Choose from four standard colors: Black, Computer Gray, Light Gray or Royal Blue

Patch Panel Brackets

When minimal space is required, Optima Stantron's heavy-duty 14-gauge steel Patch Panel Brackets are a great alternative to full size racks. Designed for 19” EIA equipment, the hinged design allows convenient wall-mounting of patch panels and small equipment while saving valuable floor space. Select from a variety of sizes to best suit your needs.

  • Available in 4 heights (1U, 2U, 3U and 4U) and 4 depths (4”, 6”, 8”, and 12”)
  • Universal inserts provide the option to use either 10-32 or 12-24 mounting screws
  • Available standard in black
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Wall- and Rack-Mount Enclosures
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details