ELMA Electronic Inc. Glide and Turn Racks

Description
Optima Stantron’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall yet allows users and installers to easy access the rear of the equipment. After removing the security panel from the rack, the installer or service technician easily glides the rack from the wall. Optional cable management features are provided with the installer and service technician in mind, and optional lacing bars can be added to the base and gliding rack. Wiring is quick and easy with the Optima Stantron Glide & Turn rack with its multiple cable tie-off points. Easily removable rack tray from base unit for in-shop installation of components Lockable turn-table rotates up to 90° − with locking points at 60°, 75° and 90° Makes on-site installation and service convenient Smooth bearings and slides support even the heaviest components Available in standard or heavy-duty steel frames in 19” or 23” depths and 10U to 30U in height Durable smooth black powder-coat finish Optional: Can be equipped with lacing bars on base units and lacing bars on gliding rack Glide & Turn rack base is fully open, maximizing air flow
Datasheet
Description
Optima Stantron’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall yet allows users and installers to easy access the rear of the equipment. After removing the security panel from the rack, the installer or service technician easily glides the rack from the wall. Optional cable management features are provided with the installer and service technician in mind, and optional lacing bars can be added to the base and gliding rack. Wiring is quick and easy with the Optima Stantron Glide & Turn rack with its multiple cable tie-off points. Easily removable rack tray from base unit for in-shop installation of components Lockable turn-table rotates up to 90° − with locking points at 60°, 75° and 90° Makes on-site installation and service convenient Smooth bearings and slides support even the heaviest components Available in standard or heavy-duty steel frames in 19” or 23” depths and 10U to 30U in height Durable smooth black powder-coat finish Optional: Can be equipped with lacing bars on base units and lacing bars on gliding rack Glide & Turn rack base is fully open, maximizing air flow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Glide and Turn Racks -  - ELMA Electronic Inc.
Fremont, CA, USA
Glide and Turn Racks
Glide and Turn Racks
Optima Stantron’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall yet allows users and installers to easy access the rear of the equipment. After removing the security panel from the rack, the installer or service technician easily glides the rack from the wall. Optional cable management features are provided with the installer and service technician in mind, and optional lacing bars can be added to the base and gliding rack. Wiring is quick and easy with the Optima Stantron Glide & Turn rack with its multiple cable tie-off points. Easily removable rack tray from base unit for in-shop installation of components Lockable turn-table rotates up to 90° − with locking points at 60°, 75° and 90° Makes on-site installation and service convenient Smooth bearings and slides support even the heaviest components Available in standard or heavy-duty steel frames in 19” or 23” depths and 10U to 30U in height Durable smooth black powder-coat finish Optional: Can be equipped with lacing bars on base units and lacing bars on gliding rack Glide & Turn rack base is fully open, maximizing air flow

Optima Stantron’s Glide & Turn rack is designed for entertainment and corporate audio-video applications. The Glide & Turn rack allows equipment to be racked, secured and recessed in the wall yet allows users and installers to easy access the rear of the equipment. After removing the security panel from the rack, the installer or service technician easily glides the rack from the wall.

Optional cable management features are provided with the installer and service technician in mind, and optional lacing bars can be added to the base and gliding rack.

Wiring is quick and easy with the Optima Stantron Glide & Turn rack with its multiple cable tie-off points.

  • Easily removable rack tray from base unit for in-shop installation of components
  • Lockable turn-table rotates up to 90° − with locking points at 60°, 75° and 90°
  • Makes on-site installation and service convenient
  • Smooth bearings and slides support even the heaviest components
  • Available in standard or heavy-duty steel frames in 19” or 23” depths and 10U to 30U in height
  • Durable smooth black powder-coat finish
  • Optional: Can be equipped with lacing bars on base units and lacing bars on gliding rack
  • Glide & Turn rack base is fully open, maximizing air flow
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Glide and Turn Racks
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - DCZ4VD3077BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details