ELMA Electronic Inc. 2U and 4U Ruggedized Servers

Description
Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems can be configured to address a range of uses in defense, industrial, and communications applications in benign to harsh environments. Choose from a wide range of board options available from Elma including motherboards, network switches and routers, multi-terabyte storage and application-specific I/O modules on embedded form factors. Its light-weight construction and smaller footprint size makes the system ideal for use in SWaP-constrained applications. Features Light weight construction 26lbs (12kg) is lighter than comparable industrial PCs, payload dependent Smaller chassis footprint - 16.5”W x 19.5” (420mm x 500mm) allows increased airflow around the outside of the chassis Available in 2U and 4U heights Supports mobile, desktop and server class motherboards EATX, ATX motherboards (PICMG 1.3) or up to 14-slot backplanes Options for AC or DC power Aluminum chassis Up to 3 cross bar support rails Customized front panel (Slim DVD, removable SSD drawer) Internal dual 2.5” SSD trays
Datasheet
Description
Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems can be configured to address a range of uses in defense, industrial, and communications applications in benign to harsh environments. Choose from a wide range of board options available from Elma including motherboards, network switches and routers, multi-terabyte storage and application-specific I/O modules on embedded form factors. Its light-weight construction and smaller footprint size makes the system ideal for use in SWaP-constrained applications. Features Light weight construction 26lbs (12kg) is lighter than comparable industrial PCs, payload dependent Smaller chassis footprint - 16.5”W x 19.5” (420mm x 500mm) allows increased airflow around the outside of the chassis Available in 2U and 4U heights Supports mobile, desktop and server class motherboards EATX, ATX motherboards (PICMG 1.3) or up to 14-slot backplanes Options for AC or DC power Aluminum chassis Up to 3 cross bar support rails Customized front panel (Slim DVD, removable SSD drawer) Internal dual 2.5” SSD trays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2U and 4U Ruggedized Servers -  - ELMA Electronic Inc.
Fremont, CA, USA
2U and 4U Ruggedized Servers
2U and 4U Ruggedized Servers
Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems can be configured to address a range of uses in defense, industrial, and communications applications in benign to harsh environments. Choose from a wide range of board options available from Elma including motherboards, network switches and routers, multi-terabyte storage and application-specific I/O modules on embedded form factors. Its light-weight construction and smaller footprint size makes the system ideal for use in SWaP-constrained applications. Features Light weight construction 26lbs (12kg) is lighter than comparable industrial PCs, payload dependent Smaller chassis footprint - 16.5”W x 19.5” (420mm x 500mm) allows increased airflow around the outside of the chassis Available in 2U and 4U heights Supports mobile, desktop and server class motherboards EATX, ATX motherboards (PICMG 1.3) or up to 14-slot backplanes Options for AC or DC power Aluminum chassis Up to 3 cross bar support rails Customized front panel (Slim DVD, removable SSD drawer) Internal dual 2.5” SSD trays

Elma’s rugged industrial rack-mount PC platforms offer a ready foundation to configure your high speed computing solution in a chassis built for tough environments. Supporting several motherboard-based form factors, systems can be configured to address a range of uses in defense, industrial, and communications applications in benign to harsh environments. Choose from a wide range of board options available from Elma including motherboards, network switches and routers, multi-terabyte storage and application-specific I/O modules on embedded form factors. Its light-weight construction and smaller footprint size makes the system ideal for use in SWaP-constrained applications.


Features

  • Light weight construction 26lbs (12kg) is lighter than comparable industrial PCs, payload dependent
  • Smaller chassis footprint - 16.5”W x 19.5” (420mm x 500mm) allows increased airflow around the outside of the chassis
  • Available in 2U and 4U heights
  • Supports mobile, desktop and server class motherboards
  • EATX, ATX motherboards (PICMG 1.3) or up to 14-slot backplanes
  • Options for AC or DC power
  • Aluminum chassis
  • Up to 3 cross bar support rails
  • Customized front panel (Slim DVD, removable SSD drawer)
  • Internal dual 2.5” SSD trays
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name 2U and 4U Ruggedized Servers
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
General Purpose Enclosures - 2832139 - RS Components, Ltd.
Specs
Length 3.53 inch (89.6 mm)
Width 2.76 inch (70 mm)
Depth 3.53 inch (89.6 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details