ELMA Electronic Inc. Broadcast E-Rack

Description
When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes of cables with our installer-friendly lacing bars, saving both time and money on installations. Available in three heights and six depths, the E-Rack is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below). Order the Stantron Broadcast E-Rack frame in the size you need, then add mounting rails, doors, sides, base, tops, bottoms, and accessories (sold separately - see below).
Datasheet
Description
When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes of cables with our installer-friendly lacing bars, saving both time and money on installations. Available in three heights and six depths, the E-Rack is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below). Order the Stantron Broadcast E-Rack frame in the size you need, then add mounting rails, doors, sides, base, tops, bottoms, and accessories (sold separately - see below).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadcast E-Rack -  - ELMA Electronic Inc.
Fremont, CA, USA
Broadcast E-Rack
Broadcast E-Rack
When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes of cables with our installer-friendly lacing bars, saving both time and money on installations. Available in three heights and six depths, the E-Rack is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below). Order the Stantron Broadcast E-Rack frame in the size you need, then add mounting rails, doors, sides, base, tops, bottoms, and accessories (sold separately - see below).

When large volumes of cables require multiple lacing points, the Optima Stantron Broadcast E-Rack is the ideal industry rack solution. The Broadcast E-Rack allows you to easily manage large volumes of cables with our installer-friendly lacing bars, saving both time and money on installations.

Available in three heights and six depths, the E-Rack is available in four standard colors: Computer Gray (F), Light Gray (P), Royal Blue (E), and Black (M) (black is the default color in the tables below).

Order the Stantron Broadcast E-Rack frame in the size you need, then add mounting rails, doors, sides, base, tops, bottoms, and accessories (sold separately - see below).

Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Broadcast E-Rack
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers