ELMA Electronic Inc. Type 11 Standard and Economic Case

Description
Side panels are of 2 mm sheet aluminum The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only) For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm The use of cover plates is recommended where the sub rack is subjected to continuous vibration Side panel with integrated 19" section as a cost-saving solution for the Type 11 Integrated Features on the side panels allows the extrusions to be fixed with only half the number of screws
Datasheet
Description
Side panels are of 2 mm sheet aluminum The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only) For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm The use of cover plates is recommended where the sub rack is subjected to continuous vibration Side panel with integrated 19" section as a cost-saving solution for the Type 11 Integrated Features on the side panels allows the extrusions to be fixed with only half the number of screws
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Type 11 Standard and Economic Case -  - ELMA Electronic Inc.
Fremont, CA, USA
Type 11 Standard and Economic Case
Type 11 Standard and Economic Case
Side panels are of 2 mm sheet aluminum The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only) For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm The use of cover plates is recommended where the sub rack is subjected to continuous vibration Side panel with integrated 19" section as a cost-saving solution for the Type 11 Integrated Features on the side panels allows the extrusions to be fixed with only half the number of screws
  • Side panels are of 2 mm sheet aluminum
  • The extruded aluminum 19" mounting sections have an effective thickness of 3 mm (Standard only)
  • For mounting PCBs and plug-in units based on standard Eurocard sizes with depths of 160, 220 and 280 mm
  • The use of cover plates is recommended where the sub rack is subjected to continuous vibration
  • Side panel with integrated 19" section as a cost-saving solution for the Type 11 Integrated
  • Features on the side panels allows the extrusions to be fixed with only half the number of screws
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Type 11 Standard and Economic Case
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 151-008 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10.75 inch (273 mm)
View Details
3 suppliers
EXbox® Fiber Optics - exboxr fiber optics - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details