ELMA Electronic Inc. Pioneer Standard Frames

Description
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. Features Five heights: 12U, 25U, 30U, 35U, 40U, 42U, 45U, 48U and 50U Four depths: 25", 30", 36" and 42" (external) Three widths: 22", 24" and 27" (external) 19” EIA, 23” TIA or 24” EIA rackmount rail configurations Wide variety of accessories available UBC seismic and NEBS Zone 4 GR–63–CORE compliant Can be bayed together for a completely integrated cabinet system solution
Datasheet
Description
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. Features Five heights: 12U, 25U, 30U, 35U, 40U, 42U, 45U, 48U and 50U Four depths: 25", 30", 36" and 42" (external) Three widths: 22", 24" and 27" (external) 19” EIA, 23” TIA or 24” EIA rackmount rail configurations Wide variety of accessories available UBC seismic and NEBS Zone 4 GR–63–CORE compliant Can be bayed together for a completely integrated cabinet system solution
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fremont, CA, USA
Pioneer Standard Frames
Pioneer Standard Frames
The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more. Features Five heights: 12U, 25U, 30U, 35U, 40U, 42U, 45U, 48U and 50U Four depths: 25", 30", 36" and 42" (external) Three widths: 22", 24" and 27" (external) 19” EIA, 23” TIA or 24” EIA rackmount rail configurations Wide variety of accessories available UBC seismic and NEBS Zone 4 GR–63–CORE compliant Can be bayed together for a completely integrated cabinet system solution

The Pioneer rack is the cornerstone of our broadcast cabinet line, offering flexibility, versatility and strength to meet the requirements of any Broadcast application. Pioneer enclosures are offered in Pre-Configured, Configure-Your-Own and Seismic models with more than 25 different sizes, creating hundreds of configuration possibilities. A multitude of accessories are available, including shelving, cable management, cooling, power solutions and more.

Features

  • Five heights: 12U, 25U, 30U, 35U, 40U, 42U, 45U, 48U and 50U
  • Four depths: 25", 30", 36" and 42" (external)
  • Three widths: 22", 24" and 27" (external)
  • 19” EIA, 23” TIA or 24” EIA rackmount rail configurations
  • Wide variety of accessories available
  • UBC seismic and NEBS Zone 4 GR–63–CORE compliant
  • Can be bayed together for a completely integrated cabinet system solution
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Enclosures
Product Name Pioneer Standard Frames
Type Rack Enclosures; Modular enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
System enclosure - 850-828/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 18.9 inch (480 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
Sensor Interface Junction Blocks - 2171-CPX-AP-I-EC-M12-ND - DigiKey
Specs
Material Polycarbonate
View Details