Reid Supply Knurled Screw MIT-99

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Malleable Iron Winged 3/8-16 Thumb Screws are used for fastening, construction of jig and fixtures, tooling and special applications. The head height is 1.000 in. The shoulder provides an excellent bearing surface
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Malleable Iron Winged 3/8-16 Thumb Screws are used for fastening, construction of jig and fixtures, tooling and special applications. The head height is 1.000 in. The shoulder provides an excellent bearing surface

Suppliers

Company
Product
Description
Supplier Links
Knurled Screw - MIT-99 - Reid Supply
Norton Shores, MI, United States
Knurled Screw
MIT-99
Knurled Screw MIT-99
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Malleable Iron Winged 3/8-16 Thumb Screws are used for fastening, construction of jig and fixtures, tooling and special applications. The head height is 1.000 in. The shoulder provides an excellent bearing surface

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. Malleable Iron Winged 3/8-16 Thumb Screws are used for fastening, construction of jig and fixtures, tooling and special applications. The head height is 1.000 in. The shoulder provides an excellent bearing surface

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Screws
Product Number MIT-99
Product Name Knurled Screw
Head Type Other; Wing Head
Unlock Full Specs
to access all available technical data

Similar Products

M2.5 Pan Head Screw, 6.0 L - 29301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Head Type Pan Head
Material Steel
Length 0.2362 inch (6 mm)
View Details
2 suppliers
Metric Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
#8-32 Round Head Machine Screw, 0.75
Specs
Screw Type Machine Screw
Head Type Round Head; Other; Round
Standard Drives Slotted
View Details
Screw, Pan Head, Stainless Steel, 8-32, 28.32Mm; Thread Size Metric Apm Hexseal - 47T6357 - Newark, An Avnet Company
Specs
Head Type Pan Head; Other; Pan Head Slotted
Material Steel; Stainless Steel; Stainless Steel
Length 1.11 inch (28.32 mm)
View Details