Reid Supply Socket Head Cap Screw; Thread Size=M5 x 0.8, Length Under Head=25.0 mm | 0.984 in, Compatible Hex Key Size=4.0 mm | 0.157 in BRB-532058P

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This Alloy Steel M5 x .8 Socket Head Cap Screw is 25.0 mm long under the head
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This Alloy Steel M5 x .8 Socket Head Cap Screw is 25.0 mm long under the head

Suppliers

Company
Product
Description
Supplier Links
Socket Head Cap Screw; Thread Size=M5 x 0.8, Length Under Head=25.0 mm | 0.984 in, Compatible Hex Key Size=4.0 mm | 0.157 in - BRB-532058P - Reid Supply
Norton Shores, MI, United States
Socket Head Cap Screw; Thread Size=M5 x 0.8, Length Under Head=25.0 mm | 0.984 in, Compatible Hex Key Size=4.0 mm | 0.157 in
BRB-532058P
Socket Head Cap Screw; Thread Size=M5 x 0.8, Length Under Head=25.0 mm | 0.984 in, Compatible Hex Key Size=4.0 mm | 0.157 in BRB-532058P
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This Alloy Steel M5 x .8 Socket Head Cap Screw is 25.0 mm long under the head

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. This Alloy Steel M5 x .8 Socket Head Cap Screw is 25.0 mm long under the head

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Screws
Product Number BRB-532058P
Product Name Socket Head Cap Screw; Thread Size=M5 x 0.8, Length Under Head=25.0 mm | 0.984 in, Compatible Hex Key Size=4.0 mm | 0.157 in
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Thumb Screw 4-40 x .250
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Plastic; Nylon
Length 0.2500 inch (6.35 mm)
View Details
2 suppliers
Specs
Head Type Other; Drive Type: Torx
Standard Drives Torx
Material Stainless Steel; Austenitic
View Details
Machine Screw - 164-SCREW1224-25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details