Reid Supply Knurled Screw MIT-55

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MIT-55 has a thread size of 3/8-16 and this screw is made of Malleable Iron.
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MIT-55 has a thread size of 3/8-16 and this screw is made of Malleable Iron.

Suppliers

Company
Product
Description
Supplier Links
Knurled Screw - MIT-55 - Reid Supply
Norton Shores, MI, United States
Knurled Screw
MIT-55
Knurled Screw MIT-55
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MIT-55 has a thread size of 3/8-16 and this screw is made of Malleable Iron.

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. MIT-55 has a thread size of 3/8-16 and this screw is made of Malleable Iron.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Screws
Product Number MIT-55
Product Name Knurled Screw
Head Type Other; Spade w/Shoulder Head
Unlock Full Specs
to access all available technical data

Similar Products

Regular Type A - T103 - Vlier
Specs
Screw Type Thumb Screw
Length 1.75 inch (44.45 mm)
Inch 7/8"
View Details
Socket Flat Head Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Screw Type Cap Screw
Head Type Flat Head
Standard Drives Hex Socket / Allen
View Details
Grub Screws - 1247385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Head Type Hexagon Head; Other; Hex
Material Steel
Finish Black, self-colour
View Details