Reid Supply Knurled Screw MIT-14

Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MIT-14 has a thread size of 5/16-18 and this screw is made of Malleable Iron.
Description
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MIT-14 has a thread size of 5/16-18 and this screw is made of Malleable Iron.

Suppliers

Company
Product
Description
Supplier Links
Knurled Screw - MIT-14 - Reid Supply
Norton Shores, MI, United States
Knurled Screw
MIT-14
Knurled Screw MIT-14
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws. . MIT-14 has a thread size of 5/16-18 and this screw is made of Malleable Iron.

Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.


. MIT-14 has a thread size of 5/16-18 and this screw is made of Malleable Iron.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Screws
Product Number MIT-14
Product Name Knurled Screw
Head Type Other; Spade Head
Unlock Full Specs
to access all available technical data

Similar Products

Brass Thumb Screw 10-32 Thread - 1710 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Thumb Screw
Material Brass
Finish Nickel Plated
View Details
2 suppliers
Hex Head Cap Screw -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Hexagon Head
Material Steel
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Fasteners, Screws; Thread Size Metric Apm Hexseal - 97H7855 - Newark, An Avnet Company
Specs
Head Type Other; Recessed Head Phillips
Material Steel; Stainless Steel; Stainless Steel
Length 0.3750 inch (9.53 mm)
View Details