NBK America LLC Cross Recessed Head Cap Screws with Extra Low Profile - Stainless Steel SEQS-M4-8

Description
Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to the cross recess.*2 *1: QuaStix is a registered trademark of OSG Corporation. *2: It can be mounted and removed with ordinary Phillips bits.
Datasheet
Description
Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to the cross recess.*2 *1: QuaStix is a registered trademark of OSG Corporation. *2: It can be mounted and removed with ordinary Phillips bits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cross Recessed Head Cap Screws with Extra Low Profile - Stainless Steel - SEQS-M4-8 - NBK America LLC
King of Prussia, PA, USA
Cross Recessed Head Cap Screws with Extra Low Profile - Stainless Steel
SEQS-M4-8
Cross Recessed Head Cap Screws with Extra Low Profile - Stainless Steel SEQS-M4-8
Cross recessed head cap screws with extra low profile. For space-saving of equipment/devices and applications with limited overhead space. QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to the cross recess.*2 *1: QuaStix is a registered trademark of OSG Corporation. *2: It can be mounted and removed with ordinary Phillips bits.
  • Cross recessed head cap screws with extra low profile.
  • For space-saving of equipment/devices and applications with limited overhead space.
  • QuaStix *1 is used for the cross recess. By using a dedicated bit for QuaStix SKQB, the torque transmission is improved, preventing cam-out and damage to the cross recess.*2

*1: QuaStix is a registered trademark of OSG Corporation.
*2: It can be mounted and removed with ordinary Phillips bits.

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SEQS-M4-8
Product Name Cross Recessed Head Cap Screws with Extra Low Profile - Stainless Steel
Screw Type Cap Screw
Head Type Other; Cross Recessed Head
Standard Drives Philips / Frearson
Unlock Full Specs
to access all available technical data

Similar Products

 - 1599HMS100BK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
View Details
2 suppliers
Captive Thumb Screw, #10-32 Thread Size, 3/8 Thread Length - A 9B41-B1032BL - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Screw Type Thumb Screw
Standard Drives Slotted
Material Brass
View Details
Jack Screw Clear .187
Keystone Electronics Corp.
Specs
Material Steel
Finish Zinc Plated
Length 0.1870 inch (4.75 mm)
View Details
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details