NBK America LLC Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch) SETS-M3-6-ALK

Description
Stainless steel hexalobular socket*1 head cap screw with extreme low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet
Description
Stainless steel hexalobular socket*1 head cap screw with extreme low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch) - SETS-M3-6-ALK - NBK America LLC
King of Prussia, PA, USA
Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch)
SETS-M3-6-ALK
Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch) SETS-M3-6-ALK
Stainless steel hexalobular socket*1 head cap screw with extreme low profile and nylon patch. The friction of the nylon adhered to the thread suppresses the return rotation of the thread. Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
  • Stainless steel hexalobular socket*1 head cap screw with extreme low profile and nylon patch.
  • The friction of the nylon adhered to the thread suppresses the return rotation of the thread.
  • Even if the tightening force is lost, the return rotation is suppressed, preventing the screws from falling off.
  • For space-saving of equipment/devices and applications with limited overhead space.
  • Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket
  • Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces.

*1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SETS-M3-6-ALK
Product Name Hexalobular Socket Head Cap Screws with Extreme Low Profile (Nylon Patch)
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - H1032BK25-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Stainless Steel
View Details
Binding Head Screw - 9447 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Binding Head  
Material Plastic; Nylon
View Details
3 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details