NBK America LLC Hexalobular Socket Head Cap Screws with Extreme Low Profile SETS-M6-10

Description
Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Also, products with special specifications such as ventilation holes, dimensions, shapes, materials, surface treatments, cleanroom washing & packaging are available. ⇒We can make a screw like this one *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet
Description
Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Also, products with special specifications such as ventilation holes, dimensions, shapes, materials, surface treatments, cleanroom washing & packaging are available. ⇒We can make a screw like this one *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hexalobular Socket Head Cap Screws with Extreme Low Profile - SETS-M6-10 - NBK America LLC
King of Prussia, PA, USA
Hexalobular Socket Head Cap Screws with Extreme Low Profile
SETS-M6-10
Hexalobular Socket Head Cap Screws with Extreme Low Profile SETS-M6-10
Hexalobular socket*1 head cap screws with ultra-thin head. For space-saving of equipment/devices and applications with limited overhead space. Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Also, products with special specifications such as ventilation holes, dimensions, shapes, materials, surface treatments, cleanroom washing & packaging are available. ⇒We can make a screw like this one *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
  • Hexalobular socket*1 head cap screws with ultra-thin head.
  • For space-saving of equipment/devices and applications with limited overhead space.
  • Hexalobular socket shapes*1 are designed to withstand high tightening torque. ⇒Features of the Hexalobular Socket
  • Install and remove with SKX Dedicated Wrench or SKXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together.
  • Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces.
  • Also, products with special specifications such as ventilation holes, dimensions, shapes, materials, surface treatments, cleanroom washing & packaging are available.
    ⇒We can make a screw like this one

*1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SETS-M6-10
Product Name Hexalobular Socket Head Cap Screws with Extreme Low Profile
Screw Type Cap Screw
Unlock Full Specs
to access all available technical data

Similar Products

Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details
Thumb Screws - 43980 - Jergens, Inc.
Specs
Screw Type Thumb Screw
Material Steel; Stainless Steel; Steel
Finish Black Oxide; Black Oxide (for 1215 Steel Thumb Screws)
View Details
ptfe screws -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material Plastic; PTFE
View Details