SFB-M6-12 -- SOCKET BUTTON HEAD CAP SCREWS WITH FLANGE
NBK America LLCSocket Button Head Cap Screws with FlangeSFB-M6-12
Description
Socket button head cap screws with wide bearing surface and are resistant to looseness.
Intended for reducing the size of devices and applications with limited overhead space.
NBK America LLC
Done
Description
Socket button head cap screws with wide bearing surface and are resistant to looseness.
Intended for reducing the size of devices and applications with limited overhead space.
Datasheet
Datasheet Summary Powered by GS/AI
Socket Button Head Cap Screws with Flange, part number SFB-M6-12, are designed for applications requiring a compact fastening solution. These screws feature a wide bearing surface that enhances resistance to loosening, making them suitable for use in environments with limited overhead space. The screws are made from SCM435 steel with a ferrosoferric oxide coating, providing a strength class of 10.9. They are available in various lengths, with a nominal thread pitch of 1 mm. The maximum torque for this part is specified at 5.9 N¬?m, and each pack contains 20 screws. These characteristics make the SFB-M6-12 a reliable choice for engineers looking for durable and effective fastening solutions.
Datasheet Summary Powered by GS/AI
Socket Button Head Cap Screws with Flange, part number SFB-M6-12, are designed for applications requiring a compact fastening solution. These screws feature a wide bearing surface that enhances resistance to loosening, making them suitable for use in environments with limited overhead space. The screws are made from SCM435 steel with a ferrosoferric oxide coating, providing a strength class of 10.9. They are available in various lengths, with a nominal thread pitch of 1 mm. The maximum torque for this part is specified at 5.9 N¬?m, and each pack contains 20 screws. These characteristics make the SFB-M6-12 a reliable choice for engineers looking for durable and effective fastening solutions.
Socket Button Head Cap Screws with Flange
SFB-M6-12
Socket Button Head Cap Screws with Flange
SFB-M6-12
Socket button head cap screws with wide bearing surface and are resistant to looseness.
Intended for reducing the size of devices and applications with limited overhead space.
Socket button head cap screws with wide bearing surface and are resistant to looseness.
Intended for reducing the size of devices and applications with limited overhead space.