NBK America LLC Clamping Screws with Eccentric Head SLEC-M3-A-EL

Description
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular*1 shape can withstand high tightening torque. ⇒Features of the Hexalobular Socket Use a dedicated wrench SKX for mounting and removing. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Suitable for fixing linear guideway rails. As the decentered head presses the linear guideway rail against the installation reference surface, precision can be easily achieved when mounting. Also, mounting accuracy is maintained by suppressing warping and misalignment caused by long-term use. SLEC-A-EL is an electroless nickel plating type. For applications that require corrosion resistance. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet
Description
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular*1 shape can withstand high tightening torque. ⇒Features of the Hexalobular Socket Use a dedicated wrench SKX for mounting and removing. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Suitable for fixing linear guideway rails. As the decentered head presses the linear guideway rail against the installation reference surface, precision can be easily achieved when mounting. Also, mounting accuracy is maintained by suppressing warping and misalignment caused by long-term use. SLEC-A-EL is an electroless nickel plating type. For applications that require corrosion resistance. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clamping Screws with Eccentric Head - SLEC-M3-A-EL - NBK America LLC
King of Prussia, PA, USA
Clamping Screws with Eccentric Head
SLEC-M3-A-EL
Clamping Screws with Eccentric Head SLEC-M3-A-EL
When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque. The hexalobular*1 shape can withstand high tightening torque. ⇒Features of the Hexalobular Socket Use a dedicated wrench SKX for mounting and removing. Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces. Suitable for fixing linear guideway rails. As the decentered head presses the linear guideway rail against the installation reference surface, precision can be easily achieved when mounting. Also, mounting accuracy is maintained by suppressing warping and misalignment caused by long-term use. SLEC-A-EL is an electroless nickel plating type. For applications that require corrosion resistance. *1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".
  • When the screw is tightened, the workpiece is strongly clamped by the head, which is decentered from the shaft center of the screw. The wedge effect creates a large clamping force with low tightening torque.
  • The hexalobular*1 shape can withstand high tightening torque.
    ⇒Features of the Hexalobular Socket
  • Use a dedicated wrench SKX for mounting and removing.
  • Use the SKX-N hexalobular wrench for extremely limited access spaces for mounting and removing in tight spaces.
  • Suitable for fixing linear guideway rails. As the decentered head presses the linear guideway rail against the installation reference surface, precision can be easily achieved when mounting. Also, mounting accuracy is maintained by suppressing warping and misalignment caused by long-term use.
  • SLEC-A-EL is an electroless nickel plating type. For applications that require corrosion resistance.

*1: The hexalobular shape is prescribed by JIS B 1015: 2008(ISO 10664: 2005)"Hexalobular internal driving feature for bolts and screws".

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Screws
Product Number SLEC-M3-A-EL
Product Name Clamping Screws with Eccentric Head
Finish Nickel Plated
Unlock Full Specs
to access all available technical data

Similar Products

Machine Screw - 164-SCREW1224-100-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Screw Type Machine Screw
Head Type Oval Head
Standard Drives Philips / Frearson
View Details
0.188
Specs
Screw Type Set Screw
Standard Drives Hex Socket / Allen
Material Steel
View Details
Pan Head Screw - 9319 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Screw Type Machine Screw
Head Type Pan Head
Material Steel
View Details
2 suppliers
Socket Toggle Screw - BJ746 - Imao-Fixtureworks
Specs
Head Type Socket Head Cap
Material Steel; Stainless Steel
Finish Black Oxide
View Details