Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with 10 Gigabit Ethernet, Gigabit Ethernet, Serial, and XIM Site XIt1170

Description
The XIt1170 provides I/O expansion for 3U VPX processing modules based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1170 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus support for two 10/100/1000BASE-T Ethernet ports. The XIt1170 also supports one RS-232 serial port and one RS-232/422/485 serial port. One XIM site allows for access to the X12d signals from P1 and X8d+X16s signals from P2. Two M.2 sites are provided to support up to two x4 PCI Express interfaces, and an additional M.2 site can support one High-Speed Serial (HSS) interface. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x1 High-Speed Serial (HSS) interface One XIM site to support X12d+X8d+X16s breakout Headers and toggle switches for GPIO, LVDS, and reset inputs Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port One XIM site to support X12d+X8d+X16s breakout Internal I/O Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x1 High-Speed Serial (HSS) interface GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 160 mm (excluding backplane connector width) x 100 mm 1.0 in. pitch
Datasheet
Description
The XIt1170 provides I/O expansion for 3U VPX processing modules based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1170 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus support for two 10/100/1000BASE-T Ethernet ports. The XIt1170 also supports one RS-232 serial port and one RS-232/422/485 serial port. One XIM site allows for access to the X12d signals from P1 and X8d+X16s signals from P2. Two M.2 sites are provided to support up to two x4 PCI Express interfaces, and an additional M.2 site can support one High-Speed Serial (HSS) interface. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x1 High-Speed Serial (HSS) interface One XIM site to support X12d+X8d+X16s breakout Headers and toggle switches for GPIO, LVDS, and reset inputs Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port One XIM site to support X12d+X8d+X16s breakout Internal I/O Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x1 High-Speed Serial (HSS) interface GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 160 mm (excluding backplane connector width) x 100 mm 1.0 in. pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with 10 Gigabit Ethernet, Gigabit Ethernet, Serial, and XIM Site - XIt1170 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with 10 Gigabit Ethernet, Gigabit Ethernet, Serial, and XIM Site
XIt1170
3U VPX Rear Transition Module with 10 Gigabit Ethernet, Gigabit Ethernet, Serial, and XIM Site XIt1170
The XIt1170 provides I/O expansion for 3U VPX processing modules based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1170 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus support for two 10/100/1000BASE-T Ethernet ports. The XIt1170 also supports one RS-232 serial port and one RS-232/422/485 serial port. One XIM site allows for access to the X12d signals from P1 and X8d+X16s signals from P2. Two M.2 sites are provided to support up to two x4 PCI Express interfaces, and an additional M.2 site can support one High-Speed Serial (HSS) interface. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x1 High-Speed Serial (HSS) interface One XIM site to support X12d+X8d+X16s breakout Headers and toggle switches for GPIO, LVDS, and reset inputs Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports Two 10/100/1000BASE-T Ethernet ports Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port One XIM site to support X12d+X8d+X16s breakout Internal I/O Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x1 High-Speed Serial (HSS) interface GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 160 mm (excluding backplane connector width) x 100 mm 1.0 in. pitch

The XIt1170 provides I/O expansion for 3U VPX processing modules based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1170 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus support for two 10/100/1000BASE-T Ethernet ports. The XIt1170 also supports one RS-232 serial port and one RS-232/422/485 serial port.

One XIM site allows for access to the X12d signals from P1 and X8d+X16s signals from P2. Two M.2 sites are provided to support up to two x4 PCI Express interfaces, and an additional M.2 site can support one High-Speed Serial (HSS) interface.


Features

  • 3U VPX Rear Transition Module
  • Two SFP+ connectors for two 10GBASE-R Ethernet ports
  • Two 10/100/1000BASE-T Ethernet ports
  • Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port
  • Two M.2 sites to support two x4 PCI Express interfaces
  • One M.2 site to support one x1 High-Speed Serial (HSS) interface
  • One XIM site to support X12d+X8d+X16s breakout
  • Headers and toggle switches for GPIO, LVDS, and reset inputs
  • Fits in VITA 46.10 RTM slots
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Two SFP+ connectors for two 10GBASE-R Ethernet ports
  • Two 10/100/1000BASE-T Ethernet ports
  • Two micro-DB-9 connectors for one RS-232 serial port and one RS-232/422/485 serial port
  • One XIM site to support X12d+X8d+X16s breakout

Internal I/O

  • Two M.2 sites to support two x4 PCI Express interfaces
  • One M.2 site to support one x1 High-Speed Serial (HSS) interface
  • GPIO header

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • Overall dimensions: 160 mm (excluding backplane connector width) x 100 mm
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1170
Product Name 3U VPX Rear Transition Module with 10 Gigabit Ethernet, Gigabit Ethernet, Serial, and XIM Site
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details