Extreme Engineering Solutions, Inc. (X-ES) COM Express® I/O Module with Gigabit Ethernet and Local Bus XIt4000

Description
The XIt4000 is a COM Express® I/O module, which is intended to support the Type 5FS and Type 10FS X-ES implementations of the COM Express® standard. The XIt4000 is used to break out the non-standard additional Ethernet ports for Type 5FS and Type 10FS to RJ-45 connectors. Features COM Express® I/O module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to 1000BASE-T Ethernet ports to RJ-45 connectors Enhanced Local Bus header for development Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to analog 1000BASE-T Ethernet breakout ports to RJ-45 connectors Local Bus Header to accommodate Local Bus development 128 MB NOR flash Physical Characteristics COM Express® I/O module Dimensions: 74 mm x 69 mm Environmental Requirements Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt4000 is a COM Express® I/O module, which is intended to support the Type 5FS and Type 10FS X-ES implementations of the COM Express® standard. The XIt4000 is used to break out the non-standard additional Ethernet ports for Type 5FS and Type 10FS to RJ-45 connectors. Features COM Express® I/O module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to 1000BASE-T Ethernet ports to RJ-45 connectors Enhanced Local Bus header for development Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to analog 1000BASE-T Ethernet breakout ports to RJ-45 connectors Local Bus Header to accommodate Local Bus development 128 MB NOR flash Physical Characteristics COM Express® I/O module Dimensions: 74 mm x 69 mm Environmental Requirements Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COM Express® I/O Module with Gigabit Ethernet and Local Bus - XIt4000 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
COM Express® I/O Module with Gigabit Ethernet and Local Bus
XIt4000
COM Express® I/O Module with Gigabit Ethernet and Local Bus XIt4000
The XIt4000 is a COM Express® I/O module, which is intended to support the Type 5FS and Type 10FS X-ES implementations of the COM Express® standard. The XIt4000 is used to break out the non-standard additional Ethernet ports for Type 5FS and Type 10FS to RJ-45 connectors. Features COM Express® I/O module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to 1000BASE-T Ethernet ports to RJ-45 connectors Enhanced Local Bus header for development Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Four 1000BASE-X Ethernet to analog 1000BASE-T Ethernet breakout ports to RJ-45 connectors Local Bus Header to accommodate Local Bus development 128 MB NOR flash Physical Characteristics COM Express® I/O module Dimensions: 74 mm x 69 mm Environmental Requirements Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt4000 is a COM Express® I/O module, which is intended to support the Type 5FS and Type 10FS X-ES implementations of the COM Express® standard. The XIt4000 is used to break out the non-standard additional Ethernet ports for Type 5FS and Type 10FS to RJ-45 connectors.


Features

  • COM Express® I/O module
  • Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors
  • Four 1000BASE-X Ethernet to 1000BASE-T Ethernet ports to RJ-45 connectors
  • Enhanced Local Bus header for development

Technical Specs

Ethernet

  • Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors
  • Four 1000BASE-X Ethernet to analog 1000BASE-T Ethernet breakout ports to RJ-45 connectors

Local Bus

  • Header to accommodate Local Bus development
  • 128 MB NOR flash

Physical Characteristics

  • COM Express® I/O module
  • Dimensions: 74 mm x 69 mm

Environmental Requirements

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt4000
Product Name COM Express® I/O Module with Gigabit Ethernet and Local Bus
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

IO-Link Converter - IOC 074 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
3-ch Input Module LAN-XI 102.4kHz w/o FP - -3052-A-030-X - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details