Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with 10 zQSFP+ Connectors and USB-C DUART Serial XIt1190

Description
The XIt1190 is a highly configurable development module providing I/O expansion to custom Ethernet switch configurations. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1190 contains 10 total zQSFP+ connectors. Seven connectors support up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet. The other three connectors support up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet. A USB-C Dual UART serial port supports the serial pinout on custom 3U VPX Ethernet switches and features a single screw lock. DIP switches provide LP_MODE signals to reduce power consumption and VPX_GA signals to identify slot positions of each module in a chassis. Configurations with various combinations of XIt1191 passthrough I/O modules can be installed per payload pinout. Contact X-ES for additional details and considerations. The XIt1190 exceeds 1.0 in. slot pitch component height. Users should evaluate the dimensions of any adjacent RTMs to determine whether this will affect compatibility in 1.0 in.-pitch development systems. Features 3U VPX Rear Transition Module Support for custom Ethernet switch configurations 10 total zQSFP+ connectors capable of 28 Gbps Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet USB-C Dual UART serial port (USB 2.0) with screw lock support SMA connector and header for PPS input Toggle switches for system reset and maskable reset DIP switches for VPX GA, LPMODE, and NVMRO JTAG header Fits in most VITA 46.10 RTM slots Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs) Header to allow external VBAT supply Technical Specs Back Panel I/O Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet USB-C Dual UART serial port (USB 2.0) with screw lock support 1PPS input SMA connector System reset switch Maskable reset switch Internal I/O External VBAT header JTAG header Additional Features DIP switches to enable LP_MODE and VPX_GA signals Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 388 mm x 179 mm (please contact factory for exact T-shape dimensions by side) Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs)
Datasheet
Description
The XIt1190 is a highly configurable development module providing I/O expansion to custom Ethernet switch configurations. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1190 contains 10 total zQSFP+ connectors. Seven connectors support up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet. The other three connectors support up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet. A USB-C Dual UART serial port supports the serial pinout on custom 3U VPX Ethernet switches and features a single screw lock. DIP switches provide LP_MODE signals to reduce power consumption and VPX_GA signals to identify slot positions of each module in a chassis. Configurations with various combinations of XIt1191 passthrough I/O modules can be installed per payload pinout. Contact X-ES for additional details and considerations. The XIt1190 exceeds 1.0 in. slot pitch component height. Users should evaluate the dimensions of any adjacent RTMs to determine whether this will affect compatibility in 1.0 in.-pitch development systems. Features 3U VPX Rear Transition Module Support for custom Ethernet switch configurations 10 total zQSFP+ connectors capable of 28 Gbps Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet USB-C Dual UART serial port (USB 2.0) with screw lock support SMA connector and header for PPS input Toggle switches for system reset and maskable reset DIP switches for VPX GA, LPMODE, and NVMRO JTAG header Fits in most VITA 46.10 RTM slots Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs) Header to allow external VBAT supply Technical Specs Back Panel I/O Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet USB-C Dual UART serial port (USB 2.0) with screw lock support 1PPS input SMA connector System reset switch Maskable reset switch Internal I/O External VBAT header JTAG header Additional Features DIP switches to enable LP_MODE and VPX_GA signals Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 388 mm x 179 mm (please contact factory for exact T-shape dimensions by side) Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with 10 zQSFP+ Connectors and USB-C DUART Serial - XIt1190 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with 10 zQSFP+ Connectors and USB-C DUART Serial
XIt1190
3U VPX Rear Transition Module with 10 zQSFP+ Connectors and USB-C DUART Serial XIt1190
The XIt1190 is a highly configurable development module providing I/O expansion to custom Ethernet switch configurations. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1190 contains 10 total zQSFP+ connectors. Seven connectors support up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet. The other three connectors support up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet. A USB-C Dual UART serial port supports the serial pinout on custom 3U VPX Ethernet switches and features a single screw lock. DIP switches provide LP_MODE signals to reduce power consumption and VPX_GA signals to identify slot positions of each module in a chassis. Configurations with various combinations of XIt1191 passthrough I/O modules can be installed per payload pinout. Contact X-ES for additional details and considerations. The XIt1190 exceeds 1.0 in. slot pitch component height. Users should evaluate the dimensions of any adjacent RTMs to determine whether this will affect compatibility in 1.0 in.-pitch development systems. Features 3U VPX Rear Transition Module Support for custom Ethernet switch configurations 10 total zQSFP+ connectors capable of 28 Gbps Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet USB-C Dual UART serial port (USB 2.0) with screw lock support SMA connector and header for PPS input Toggle switches for system reset and maskable reset DIP switches for VPX GA, LPMODE, and NVMRO JTAG header Fits in most VITA 46.10 RTM slots Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs) Header to allow external VBAT supply Technical Specs Back Panel I/O Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet USB-C Dual UART serial port (USB 2.0) with screw lock support 1PPS input SMA connector System reset switch Maskable reset switch Internal I/O External VBAT header JTAG header Additional Features DIP switches to enable LP_MODE and VPX_GA signals Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 388 mm x 179 mm (please contact factory for exact T-shape dimensions by side) Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs)

The XIt1190 is a highly configurable development module providing I/O expansion to custom Ethernet switch configurations. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1190 contains 10 total zQSFP+ connectors. Seven connectors support up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet. The other three connectors support up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet. A USB-C Dual UART serial port supports the serial pinout on custom 3U VPX Ethernet switches and features a single screw lock. DIP switches provide LP_MODE signals to reduce power consumption and VPX_GA signals to identify slot positions of each module in a chassis.

Configurations with various combinations of XIt1191 passthrough I/O modules can be installed per payload pinout. Contact X-ES for additional details and considerations.

The XIt1190 exceeds 1.0 in. slot pitch component height. Users should evaluate the dimensions of any adjacent RTMs to determine whether this will affect compatibility in 1.0 in.-pitch development systems.


Features

  • 3U VPX Rear Transition Module
  • Support for custom Ethernet switch configurations
  • 10 total zQSFP+ connectors capable of 28 Gbps
  • Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet
  • Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet
  • USB-C Dual UART serial port (USB 2.0) with screw lock support
  • SMA connector and header for PPS input
  • Toggle switches for system reset and maskable reset
  • DIP switches for VPX GA, LPMODE, and NVMRO
  • JTAG header
  • Fits in most VITA 46.10 RTM slots
  • Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs)
  • Header to allow external VBAT supply

Technical Specs

Back Panel I/O

  • Seven zQSFP+ connectors for up to seven ports of 40GBASE-KR, 28 ports of 10GBASE-KR, or 14 ports of 10GBASE-T/1000BASE-T Ethernet
  • Three zQSFP+ connectors for up to six ports of 10GBASE-KR or three ports of 10GBASE-T/1000BASE-T Ethernet
  • USB-C Dual UART serial port (USB 2.0) with screw lock support
  • 1PPS input SMA connector
  • System reset switch
  • Maskable reset switch

Internal I/O

  • External VBAT header
  • JTAG header

Additional Features

  • DIP switches to enable LP_MODE and VPX_GA signals

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • Overall dimensions: 388 mm x 179 mm (please contact factory for exact T-shape dimensions by side)
  • Exceeds 1.0 in. pitch (may affect compatibility in adjacent RTMs)
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1190
Product Name 3U VPX Rear Transition Module with 10 zQSFP+ Connectors and USB-C DUART Serial
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Platforms, LXI Standard for Ethernet Testing Instruments & DAQ Systems - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 32 #
Inputs Thermocouple Input; RTD Input; Bridge Input
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor PC Board
Outputs Analog Voltage Output
User Interface None
View Details
C4 Series Output Modules - C4OAC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
3 suppliers
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details