The XIt3115 is an XMC input/output module (XIM), which may be used to provide access to the I/O from the XPort9102 when used with either the XTend3100 XMC/PrPMC development carrier or the XIt1074 3U VPX RTM and an appropriate chassis. The XIt3115 provides VITA 46.9 X12d I/O routing to a DB-25 connector.
Features
XIM module
One XMC connector
X12d routing to DB-25 connector
Technical Specs
XPort9102 Support
When used with XPort9102 development system carrier, provides XMC card connectivity for rear I/O
Physical Characteristics
XMC I/O module (XIM)
Dimensions: 74 mm x 69 mm
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
Conformal coating available as an ordering option
The XIt3115 is an XMC input/output module (XIM), which may be used to provide access to the I/O from the XPort9102 when used with either the XTend3100 XMC/PrPMC development carrier or the XIt1074 3U VPX RTM and an appropriate chassis. The XIt3115 provides VITA 46.9 X12d I/O routing to a DB-25 connector.
Features
- XIM module
- One XMC connector
- X12d routing to DB-25 connector
Technical Specs
XPort9102 Support
- When used with XPort9102 development system carrier, provides XMC card connectivity for rear I/O
Physical Characteristics
- XMC I/O module (XIM)
- Dimensions: 74 mm x 69 mm
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
- Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
- Conformal coating available as an ordering option