Extreme Engineering Solutions, Inc. (X-ES) XMC/PMC I/O Module (XIM/PIM) XIt3112

Description
The XIt3112 is an XMC/PMC input/output module (XIM/PIM) for use with the X-ES XTend3100 or other XIM/PIM carriers. It routes P14/P16 I/O from the carrier, breaking out 10/100/1000BASE-T Ethernet, RS-232 serial, and universal serial bus (USB) signals. Depending on the specific configuration, the XIt3112 also provides access to Serial ATA (SATA) or digital video interface (DVI) signals. Features XIM/PIM module Two XMC and/or two PMC connectors 10/100/1000BASE-T Ethernet connector on faceplate Mini-USB connector on the card edge Audio I/O jacks Two RS-232 serial ports via micro-DB-9 USB Type-A receptacle One or two DVI ports (optional) Two SATA ports (optional) Technical Specs XTend3100 Support When used with XTend3100 development system carrier, provides XMC/PMC card connectivity for rear I/O XPedite7101 PMC Support I/O support, including SATA XPedite7201 PMC Support I/O support, including DVI Physical Characteristics XMC/PMC I/O module (XIM/PIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt3112 is an XMC/PMC input/output module (XIM/PIM) for use with the X-ES XTend3100 or other XIM/PIM carriers. It routes P14/P16 I/O from the carrier, breaking out 10/100/1000BASE-T Ethernet, RS-232 serial, and universal serial bus (USB) signals. Depending on the specific configuration, the XIt3112 also provides access to Serial ATA (SATA) or digital video interface (DVI) signals. Features XIM/PIM module Two XMC and/or two PMC connectors 10/100/1000BASE-T Ethernet connector on faceplate Mini-USB connector on the card edge Audio I/O jacks Two RS-232 serial ports via micro-DB-9 USB Type-A receptacle One or two DVI ports (optional) Two SATA ports (optional) Technical Specs XTend3100 Support When used with XTend3100 development system carrier, provides XMC/PMC card connectivity for rear I/O XPedite7101 PMC Support I/O support, including SATA XPedite7201 PMC Support I/O support, including DVI Physical Characteristics XMC/PMC I/O module (XIM/PIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XMC/PMC I/O Module (XIM/PIM) - XIt3112 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
XMC/PMC I/O Module (XIM/PIM)
XIt3112
XMC/PMC I/O Module (XIM/PIM) XIt3112
The XIt3112 is an XMC/PMC input/output module (XIM/PIM) for use with the X-ES XTend3100 or other XIM/PIM carriers. It routes P14/P16 I/O from the carrier, breaking out 10/100/1000BASE-T Ethernet, RS-232 serial, and universal serial bus (USB) signals. Depending on the specific configuration, the XIt3112 also provides access to Serial ATA (SATA) or digital video interface (DVI) signals. Features XIM/PIM module Two XMC and/or two PMC connectors 10/100/1000BASE-T Ethernet connector on faceplate Mini-USB connector on the card edge Audio I/O jacks Two RS-232 serial ports via micro-DB-9 USB Type-A receptacle One or two DVI ports (optional) Two SATA ports (optional) Technical Specs XTend3100 Support When used with XTend3100 development system carrier, provides XMC/PMC card connectivity for rear I/O XPedite7101 PMC Support I/O support, including SATA XPedite7201 PMC Support I/O support, including DVI Physical Characteristics XMC/PMC I/O module (XIM/PIM) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt3112 is an XMC/PMC input/output module (XIM/PIM) for use with the X-ES XTend3100 or other XIM/PIM carriers. It routes P14/P16 I/O from the carrier, breaking out 10/100/1000BASE-T Ethernet, RS-232 serial, and universal serial bus (USB) signals.

Depending on the specific configuration, the XIt3112 also provides access to Serial ATA (SATA) or digital video interface (DVI) signals.


Features

  • XIM/PIM module
  • Two XMC and/or two PMC connectors
  • 10/100/1000BASE-T Ethernet connector on faceplate
  • Mini-USB connector on the card edge
  • Audio I/O jacks
  • Two RS-232 serial ports via micro-DB-9
  • USB Type-A receptacle
  • One or two DVI ports (optional)
  • Two SATA ports (optional)

Technical Specs

XTend3100 Support

  • When used with XTend3100 development system carrier, provides XMC/PMC card connectivity for rear I/O

XPedite7101 PMC Support

  • I/O support, including SATA

XPedite7201 PMC Support

  • I/O support, including DVI

Physical Characteristics

  • XMC/PMC I/O module (XIM/PIM)
  • Dimensions: 74 mm x 69 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt3112
Product Name XMC/PMC I/O Module (XIM/PIM)
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Input Modules - M-IAC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
Bus module - CPX-E-EP - Festo Corporation
Festo Corporation
Specs
Host Connection Ethernet
Network Options Foundation Fieldbus
Isolation yes
View Details
16-ch Digital Input Modules - ADAM-5051-AE - Advantech
Specs
Data Acquisition Input Module
DC Voltage 30 Vmax
View Details