Extreme Engineering Solutions, Inc. (X-ES) 6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial XIt1010

Description
The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC’s rear panel P0 and P2 connectors to connectors on the XIt1010, to allow connection of these signals to external equipment. The XIt1010 routes three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors, two RS-232 ports to a micro-DB-9 connector, four USB ports to Type A connectors (three via onboard USB hub), and a SATA port to an eSATA connector. A PIM site is also provided for access to P14 rear I/O from a mezzanine installed on the corresponding SBC. The XIt1010 also features an optional onboard USB audio codec, with its audio inputs and outputs routed to 3.5 mm stereo jacks accessible from the front panel. Features VME Rear Transition Module (RTM) Three 10/100/1000BASE-T Ethernet ports Two RS-232 serial ports Integrated USB hub Four external USB ports One eSATA port USB audio codec with I/O ports PIM site Technical Specs Ethernet Three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or optional onboard audio codec SATA One SATA port to front panel eSATA connector Audio USB audio codec Audio input and output ports to front panel 3.5 mm stereo jacks Physical Characteristics VME Rear Transition Module (RTM) Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC’s rear panel P0 and P2 connectors to connectors on the XIt1010, to allow connection of these signals to external equipment. The XIt1010 routes three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors, two RS-232 ports to a micro-DB-9 connector, four USB ports to Type A connectors (three via onboard USB hub), and a SATA port to an eSATA connector. A PIM site is also provided for access to P14 rear I/O from a mezzanine installed on the corresponding SBC. The XIt1010 also features an optional onboard USB audio codec, with its audio inputs and outputs routed to 3.5 mm stereo jacks accessible from the front panel. Features VME Rear Transition Module (RTM) Three 10/100/1000BASE-T Ethernet ports Two RS-232 serial ports Integrated USB hub Four external USB ports One eSATA port USB audio codec with I/O ports PIM site Technical Specs Ethernet Three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or optional onboard audio codec SATA One SATA port to front panel eSATA connector Audio USB audio codec Audio input and output ports to front panel 3.5 mm stereo jacks Physical Characteristics VME Rear Transition Module (RTM) Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial - XIt1010 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial
XIt1010
6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial XIt1010
The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC’s rear panel P0 and P2 connectors to connectors on the XIt1010, to allow connection of these signals to external equipment. The XIt1010 routes three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors, two RS-232 ports to a micro-DB-9 connector, four USB ports to Type A connectors (three via onboard USB hub), and a SATA port to an eSATA connector. A PIM site is also provided for access to P14 rear I/O from a mezzanine installed on the corresponding SBC. The XIt1010 also features an optional onboard USB audio codec, with its audio inputs and outputs routed to 3.5 mm stereo jacks accessible from the front panel. Features VME Rear Transition Module (RTM) Three 10/100/1000BASE-T Ethernet ports Two RS-232 serial ports Integrated USB hub Four external USB ports One eSATA port USB audio codec with I/O ports PIM site Technical Specs Ethernet Three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connectors USB One USB port to front panel Type A connector on front panel One USB port to internal USB hub Three USB ports from USB hub to internal vertical Type A connectors One USB port from hub routed to internal vertical Type A connector or optional onboard audio codec SATA One SATA port to front panel eSATA connector Audio USB audio codec Audio input and output ports to front panel 3.5 mm stereo jacks Physical Characteristics VME Rear Transition Module (RTM) Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane, the XIt1010 routes I/O signals from an associated SBC’s rear panel P0 and P2 connectors to connectors on the XIt1010, to allow connection of these signals to external equipment.

The XIt1010 routes three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors, two RS-232 ports to a micro-DB-9 connector, four USB ports to Type A connectors (three via onboard USB hub), and a SATA port to an eSATA connector. A PIM site is also provided for access to P14 rear I/O from a mezzanine installed on the corresponding SBC.

The XIt1010 also features an optional onboard USB audio codec, with its audio inputs and outputs routed to 3.5 mm stereo jacks accessible from the front panel.


Features

  • VME Rear Transition Module (RTM)
  • Three 10/100/1000BASE-T Ethernet ports
  • Two RS-232 serial ports
  • Integrated USB hub
  • Four external USB ports
  • One eSATA port
  • USB audio codec with I/O ports
  • PIM site

Technical Specs

Ethernet

  • Three 10/100/1000BASE-T Ethernet ports to RJ-45 connectors

Serial

  • Two RS-232 ports to micro-DB-9 connectors

USB

  • One USB port to front panel Type A connector on front panel
  • One USB port to internal USB hub
  • Three USB ports from USB hub to internal vertical Type A connectors
  • One USB port from hub routed to internal vertical Type A connector or optional onboard audio codec

SATA

  • One SATA port to front panel eSATA connector

Audio

  • USB audio codec
  • Audio input and output ports to front panel 3.5 mm stereo jacks

Physical Characteristics

  • VME Rear Transition Module (RTM)
  • Dimensions: 233.35 mm x 80 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1010
Product Name 6U VME RTM with Gigabit Ethernet, SATA, USB, and Serial
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - 8762529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Analog Channels 4 #
Resolution 14 bits
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8-Thermocouple IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6018+-D - Advantech
Specs
Data Acquisition Input/Output Module
Sampling Frequency 0.0100 kHz
DC Voltage 10~30 VDC
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details