Extreme Engineering Solutions, Inc. (X-ES) Datasheets for Network Equipment

Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more

Product Name Notes
The XChange3030 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3030 provides six backplane 40GBASE-KR4 Ethernet ports, six backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and one...
The XChange3031 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3031 provides one backplane 40GBASE-KR4 Ethernet port, six backplane 10GBASE-KR Ethernet ports, four backplane 10GBASE-T Ethernet ports, and up...
The XChange3032 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3032 provides three backplane 40GBASE-KR4 Ethernet ports, 10 backplane 10GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, four backplane...
The XChange3050 is a conduction-cooled 3U VPX Ethernet switch module. The XChange3050 provides six backplane 100GBASE-KR4 Ethernet ports, six backplane 25GBASE-KR Ethernet ports, two backplane 10GBASE-T Ethernet ports, and an...
The XChange6300 XMC/PMC-based Embedded Services Router (ESR) runs Cisco IOS-XE® Software with Cisco Mobile Ready Net capabilities, providing highly secure data, voice, and video communications to stationary and mobile network...