Extreme Engineering Solutions, Inc. (X-ES) Datasheets for VME, VPX, and VXI Products
VME, VPX and VXI products are designed for use with a VME, VPX or VXI bus. They include controllers and processors, extenders, switches, bus interfaces and adapters, power interface boards (PBs), and load boards.
VME, VPX, and VXI Products: Learn more
| Product Name | Notes |
|---|---|
| The XPand1007 system is a development platform for conduction-cooled 3U VPX cards. It supports up to two 0.8 in. or 1.0 in. 3U VPX boards and utilizes RTMs to simplify... | |
| The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to... | |
| The XPand1203 is a low-cost, flexible, development platform. This platform supports up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 550 W of... | |
| The XPand1205 is a low-cost, flexible development platform, supporting up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 650 W of total simultaneous... | |
| The XPand6200 Series is a true Commercial-Off-The-S helf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This... | |
| The XPand6240 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting... | |
| The XPand6241 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting... | |
| The XPand6242 is a Commercial-Off-The-S helf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242... | |
| The XPedite2570 is a high-performance, reconfigurable, conduction- or air-cooled, 3U VPX, FPGA processing module based on the AMD (formerly Xilinx) Kintex® UltraScale™ family of FPGAs. With multiple high-speed fabric interfaces,... | |
| The XPedite2770 is a high-performance, reconfigurable, conduction-cooled, 3U VPX processing module based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). With multiple high-speed fabric interfaces and... |