Extreme Engineering Solutions, Inc. (X-ES) 6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules XIt1003

Description
The XIt1003 is a 6U cPCI transition module that hosts two PIM interfaces and supports backplane I/O for several devices in X-ES’ product line. The XIt1003 supports two PIM interfaces to bring P14 I/O from two PMC modules out the rear panel. The PIM interfaces can support all standard PMC I/O modules. The transition module also breaks out PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors. Isolation on the Ethernet signals is a configurable option. Features 6U cPCI Rear Transition Module (VITA 46.10) Supports breakout of two PICMG 2.16 Gigabit Ethernet ports Supports two PMC I/O Module (PIM) interfaces to route PMC I/O out the rear panel One RS-232 RJ-45 interface Technical Specs PIM Support Supports two PMC I/O Module (PIM) interfaces 6U Backplane I/O Support Two PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors Physical Characteristics 6U cPCI Mechanically compliant to PICMG 2.0 Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1003 is a 6U cPCI transition module that hosts two PIM interfaces and supports backplane I/O for several devices in X-ES’ product line. The XIt1003 supports two PIM interfaces to bring P14 I/O from two PMC modules out the rear panel. The PIM interfaces can support all standard PMC I/O modules. The transition module also breaks out PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors. Isolation on the Ethernet signals is a configurable option. Features 6U cPCI Rear Transition Module (VITA 46.10) Supports breakout of two PICMG 2.16 Gigabit Ethernet ports Supports two PMC I/O Module (PIM) interfaces to route PMC I/O out the rear panel One RS-232 RJ-45 interface Technical Specs PIM Support Supports two PMC I/O Module (PIM) interfaces 6U Backplane I/O Support Two PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors Physical Characteristics 6U cPCI Mechanically compliant to PICMG 2.0 Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules - XIt1003 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules
XIt1003
6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules XIt1003
The XIt1003 is a 6U cPCI transition module that hosts two PIM interfaces and supports backplane I/O for several devices in X-ES’ product line. The XIt1003 supports two PIM interfaces to bring P14 I/O from two PMC modules out the rear panel. The PIM interfaces can support all standard PMC I/O modules. The transition module also breaks out PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors. Isolation on the Ethernet signals is a configurable option. Features 6U cPCI Rear Transition Module (VITA 46.10) Supports breakout of two PICMG 2.16 Gigabit Ethernet ports Supports two PMC I/O Module (PIM) interfaces to route PMC I/O out the rear panel One RS-232 RJ-45 interface Technical Specs PIM Support Supports two PMC I/O Module (PIM) interfaces 6U Backplane I/O Support Two PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors Physical Characteristics 6U cPCI Mechanically compliant to PICMG 2.0 Dimensions: 233.35 mm x 80 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1003 is a 6U cPCI transition module that hosts two PIM interfaces and supports backplane I/O for several devices in X-ES’ product line.

The XIt1003 supports two PIM interfaces to bring P14 I/O from two PMC modules out the rear panel. The PIM interfaces can support all standard PMC I/O modules.

The transition module also breaks out PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors. Isolation on the Ethernet signals is a configurable option.


Features

  • 6U cPCI Rear Transition Module (VITA 46.10)
  • Supports breakout of two PICMG 2.16 Gigabit Ethernet ports
  • Supports two PMC I/O Module (PIM) interfaces to route PMC I/O out the rear panel
  • One RS-232 RJ-45 interface

Technical Specs

PIM Support

  • Supports two PMC I/O Module (PIM) interfaces

6U Backplane I/O Support

  • Two PICMG 2.16 Gigabit Ethernet ports via RJ-45 connectors

Physical Characteristics

  • 6U cPCI
  • Mechanically compliant to PICMG 2.0
  • Dimensions: 233.35 mm x 80 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1003
Product Name 6U CompactPCI Rear Transition Module (RTM) for Two PMC I/O Modules
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details