Extreme Engineering Solutions, Inc. (X-ES) 6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites XIt1052

Description
The XIt1052 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1052 features two SFP+ connectors for two 1000BASE-KX Ethernet ports, plus two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt1052 also supports two RS-232/422/485 serial ports and two USB 2.0 ports. Two XIM/PIM sites allow for access to the P64s signals from P3 and P5 and access to the X8d and X12d signals from P4 and P6. Optional XIM trays can be installed to support XIM/PIM modules (contact factory for details). Multiple M.2 sites can support up to five x4 PCI Express interfaces. Features 6U VPX Rear Transition Module Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports Two SFP+ connectors for two 1000BASE-KX Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Five M.2 sites to support five x4 PCI Express interfaces Two XIM/PIM sites to support X8d, X12d, and P64s breakout Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports Two SFP+ connectors for two 1000BASE-KX Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Two XIM/PIM sites to support X8d, X12d, and P64s breakout Internal I/O Five M.2 sites to support five x4 PCI Express interfaces GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 6U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 233.20 mm x 212.28 mm (does not include backplane connectors) 1.0 in. pitch
Description
The XIt1052 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1052 features two SFP+ connectors for two 1000BASE-KX Ethernet ports, plus two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt1052 also supports two RS-232/422/485 serial ports and two USB 2.0 ports. Two XIM/PIM sites allow for access to the P64s signals from P3 and P5 and access to the X8d and X12d signals from P4 and P6. Optional XIM trays can be installed to support XIM/PIM modules (contact factory for details). Multiple M.2 sites can support up to five x4 PCI Express interfaces. Features 6U VPX Rear Transition Module Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports Two SFP+ connectors for two 1000BASE-KX Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Five M.2 sites to support five x4 PCI Express interfaces Two XIM/PIM sites to support X8d, X12d, and P64s breakout Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports Two SFP+ connectors for two 1000BASE-KX Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Two XIM/PIM sites to support X8d, X12d, and P64s breakout Internal I/O Five M.2 sites to support five x4 PCI Express interfaces GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 6U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 233.20 mm x 212.28 mm (does not include backplane connectors) 1.0 in. pitch
Datasheet
Datasheet Summary
Powered by GS/AI

The XIt1052 is a 6U VPX Rear Transition Module designed for use with Intel® Xeon® D-1700 and D-2700 series processor-based single board computers. It features two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports, along with two SFP+ connectors for two 1000BASE-KX Ethernet ports. Additionally, it includes two RJ-45 connectors for 10/100/1000BASE-T Ethernet, two USB 2.0 ports, and two micro-DB-9 connectors for RS-232/422/485 serial communication. The module supports five M.2 sites for x4 PCI Express interfaces and two XIM/PIM sites for accessing various signals. It is designed to fit in VITA 46.10 RTM slots and has an overall dimension of 233.20 mm x 212.28 mm. The XIt1052 is suitable for applications requiring robust I/O expansion and connectivity options in a compact form factor.

Datasheet Summary
Powered by GS/AI

The XIt1052 is a 6U VPX Rear Transition Module designed for use with Intel® Xeon® D-1700 and D-2700 series processor-based single board computers. It features two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports, along with two SFP+ connectors for two 1000BASE-KX Ethernet ports. Additionally, it includes two RJ-45 connectors for 10/100/1000BASE-T Ethernet, two USB 2.0 ports, and two micro-DB-9 connectors for RS-232/422/485 serial communication. The module supports five M.2 sites for x4 PCI Express interfaces and two XIM/PIM sites for accessing various signals. It is designed to fit in VITA 46.10 RTM slots and has an overall dimension of 233.20 mm x 212.28 mm. The XIt1052 is suitable for applications requiring robust I/O expansion and connectivity options in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites - XIt1052 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites
XIt1052
6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites XIt1052
The XIt1052 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1052 features two SFP+ connectors for two 1000BASE-KX Ethernet ports, plus two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt1052 also supports two RS-232/422/485 serial ports and two USB 2.0 ports. Two XIM/PIM sites allow for access to the P64s signals from P3 and P5 and access to the X8d and X12d signals from P4 and P6. Optional XIM trays can be installed to support XIM/PIM modules (contact factory for details). Multiple M.2 sites can support up to five x4 PCI Express interfaces. Features 6U VPX Rear Transition Module Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports Two SFP+ connectors for two 1000BASE-KX Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Five M.2 sites to support five x4 PCI Express interfaces Two XIM/PIM sites to support X8d, X12d, and P64s breakout Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports Two SFP+ connectors for two 1000BASE-KX Ethernet ports Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports Two XIM/PIM sites to support X8d, X12d, and P64s breakout Internal I/O Five M.2 sites to support five x4 PCI Express interfaces GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 6U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 233.20 mm x 212.28 mm (does not include backplane connectors) 1.0 in. pitch

The XIt1052 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1052 features two SFP+ connectors for two 1000BASE-KX Ethernet ports, plus two zQSFP+ connectors that can be configured for either two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports. Two RJ-45 connectors support a pair of 10/100/1000BASE-T Ethernet ports. The XIt1052 also supports two RS-232/422/485 serial ports and two USB 2.0 ports.

Two XIM/PIM sites allow for access to the P64s signals from P3 and P5 and access to the X8d and X12d signals from P4 and P6. Optional XIM trays can be installed to support XIM/PIM modules (contact factory for details). Multiple M.2 sites can support up to five x4 PCI Express interfaces.


Features

  • 6U VPX Rear Transition Module
  • Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports
  • Two SFP+ connectors for two 1000BASE-KX Ethernet ports
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports
  • Five M.2 sites to support five x4 PCI Express interfaces
  • Two XIM/PIM sites to support X8d, X12d, and P64s breakout
  • Headers and toggle switches for GPIO, interrupt, and reset inputs
  • Fits in VITA 46.10 RTM slots
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Two zQSFP+ connectors for two 100GBASE-KR4 Ethernet ports or eight 25GBASE-KR Ethernet ports
  • Two SFP+ connectors for two 1000BASE-KX Ethernet ports
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • Two RJ-45 connectors for two 10/100/1000BASE-T Ethernet ports
  • Two XIM/PIM sites to support X8d, X12d, and P64s breakout

Internal I/O

  • Five M.2 sites to support five x4 PCI Express interfaces
  • GPIO header

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Physical Characteristics

  • 6U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • Overall dimensions: 233.20 mm x 212.28 mm (does not include backplane connectors)
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1052
Product Name 6U VPX Rear Transition Module with 100 Gigabit or 40 Gigabit Ethernet, USB, Serial, and XIM/PIM Sites
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

M Series Output Modules - M-ODC5ML - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details
Operator unit - CDSB-A1 - Festo Corporation
Festo Corporation
Specs
Host Connection USB
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Isolated Digital Input Module - ADAM-4052 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details