Extreme Engineering Solutions, Inc. (X-ES) PMC I/O Module (PIM) with Gigabit Ethernet and Serial XIt2040

Description
The XIt2040 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2040 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2040 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and micro-DB-9 connectors respectively. Features PIM module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connector Ethernet link/activity LEDs Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connector Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt2040 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2040 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2040 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and micro-DB-9 connectors respectively. Features PIM module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connector Ethernet link/activity LEDs Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connector Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMC I/O Module (PIM) with Gigabit Ethernet and Serial - XIt2040 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
PMC I/O Module (PIM) with Gigabit Ethernet and Serial
XIt2040
PMC I/O Module (PIM) with Gigabit Ethernet and Serial XIt2040
The XIt2040 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2040 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2040 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and micro-DB-9 connectors respectively. Features PIM module Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232 serial ports to micro-DB-9 connector Ethernet link/activity LEDs Technical Specs Ethernet Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Serial Two RS-232 ports to micro-DB-9 connector Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt2040 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2040 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2040 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and micro-DB-9 connectors respectively.


Features

  • PIM module
  • Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors
  • Two RS-232 serial ports to micro-DB-9 connector
  • Ethernet link/activity LEDs

Technical Specs

Ethernet

  • Two 10/100/1000BASE-T Ethernet ports to RJ-45 connectors

Serial

  • Two RS-232 ports to micro-DB-9 connector

Physical Characteristics

  • PMC I/O Module (VITA 36)
  • Dimensions: 74 mm x 69 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt2040
Product Name PMC I/O Module (PIM) with Gigabit Ethernet and Serial
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

SCM7B21/30/31 Isolated Analog Voltage Input Module - SCM7B21/30/31-xx - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
6AI/2AO/2DI/2DO Ethernet PID Module - ADAM-6022-A1E - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details