The XIt2012 is a PMC I/O Module (PIM) designed for use with the XPort1003 PMC module. It features two PMC connectors and one 100-pin connector, allowing for flexible integration into various systems. The module supports P14 I/O and is capable of routing four seven-wire serial interfaces, including TXD, RXD, TXC, RXC, RTS, CTS, and DCD, from the XPort1003 to its front panel. The XIt2012 is built to withstand rugged environments, with a standard operating temperature range of -40 to +70°C and a storage temperature range of -55 to +105°C. It is designed for air cooling and has a compact size of 74 mm x 69 mm. The module also offers configurable DTE/DCE settings via DIP switches, making it adaptable for various applications. Additionally, conformal coating is available as an ordering option for enhanced environmental protection.
The XIt2012 is a PMC I/O Module (PIM) that supports P14 I/O for the XPort1003 PMC module. It is intended to be mated with a PIM carrying RTM to route P14 I/O from the XPort1003.
The XIt2012 routes four seven-wire serial interfaces, consisting of TXD, RXD, TXC, RXC, RTS, CTS, and DCD, from the XPort1003 P14 connector to the XIt2012’s front panel.
Features
Technical Specs
XPort1003 Support
Physical Characteristics
Environmental Requirements
Contact factory for appropriate board configuration based on environmental requirements.
| Extreme Engineering Solutions, Inc. (X-ES) | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | XIt2012 |
| Product Name | PMC I/O Module (PIM) for the XPort1003 PMC Module |
| Data Acquisition | Input/Output Module |