Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with 100 Gigabit and 25 Gigabit Ethernet, USB, Serial, DisplayPort, and XIM Site XIt1099

Description
The XIt1099 provides I/O expansion for 3U VPX single board computers aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile, such as the XPedite8370 and the XPedite8270. The XIt1099’s elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1099 features two zSFP+ connectors for two 25GBASE-KR Ethernet ports, plus a zQSFP+ connector for one 100GBASE-R Ethernet port. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1099 also supports two USB 2.0 ports. Two micro-DB-9 connectors allow for two RS-232 serial ports or one RS-422/485 serial port, plus a SOSA maintenance console port. A DisplayPort interface is also available. One XIM site allows for access to the X8d+X12d+X16s signals from P1 and P2. An optional XIM tray can be installed to support XIM modules; contact factory for details. A pair of M.2 sites support one x4 PCI Express interface and one x2 PCI Express interface, with PCB routing and connectors for up to Gen4 speeds. Features 3U VPX Rear Transition Module Two zSFP+ connectors for two 25GBASE-KR Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One M.2 site to support one x4 PCI Express Gen4-capable interface One M.2 site to support one x2 PCI Express Gen4-capable interface One XIM site to support X8d+X12d+X16s breakout One DisplayPort interface Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two zSFP+ connectors for two 25GBASE-KR Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X8d+X12d+X16s breakout One DisplayPort interface Internal I/O One M.2 site to support one x4 PCI Express Gen4-capable interface One M.2 site to support one x2 PCI Express Gen4-capable interface GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Overall dimensions: 204.7 mm x 150.1 mm (with XIM tray) or 108.5 mm (without XIM tray) 1.0 in. pitch
Datasheet
Description
The XIt1099 provides I/O expansion for 3U VPX single board computers aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile, such as the XPedite8370 and the XPedite8270. The XIt1099’s elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1099 features two zSFP+ connectors for two 25GBASE-KR Ethernet ports, plus a zQSFP+ connector for one 100GBASE-R Ethernet port. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1099 also supports two USB 2.0 ports. Two micro-DB-9 connectors allow for two RS-232 serial ports or one RS-422/485 serial port, plus a SOSA maintenance console port. A DisplayPort interface is also available. One XIM site allows for access to the X8d+X12d+X16s signals from P1 and P2. An optional XIM tray can be installed to support XIM modules; contact factory for details. A pair of M.2 sites support one x4 PCI Express interface and one x2 PCI Express interface, with PCB routing and connectors for up to Gen4 speeds. Features 3U VPX Rear Transition Module Two zSFP+ connectors for two 25GBASE-KR Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One M.2 site to support one x4 PCI Express Gen4-capable interface One M.2 site to support one x2 PCI Express Gen4-capable interface One XIM site to support X8d+X12d+X16s breakout One DisplayPort interface Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two zSFP+ connectors for two 25GBASE-KR Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X8d+X12d+X16s breakout One DisplayPort interface Internal I/O One M.2 site to support one x4 PCI Express Gen4-capable interface One M.2 site to support one x2 PCI Express Gen4-capable interface GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Overall dimensions: 204.7 mm x 150.1 mm (with XIM tray) or 108.5 mm (without XIM tray) 1.0 in. pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with 100 Gigabit and 25 Gigabit Ethernet, USB, Serial, DisplayPort, and XIM Site - XIt1099 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with 100 Gigabit and 25 Gigabit Ethernet, USB, Serial, DisplayPort, and XIM Site
XIt1099
3U VPX Rear Transition Module with 100 Gigabit and 25 Gigabit Ethernet, USB, Serial, DisplayPort, and XIM Site XIt1099
The XIt1099 provides I/O expansion for 3U VPX single board computers aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile, such as the XPedite8370 and the XPedite8270. The XIt1099’s elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1099 features two zSFP+ connectors for two 25GBASE-KR Ethernet ports, plus a zQSFP+ connector for one 100GBASE-R Ethernet port. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1099 also supports two USB 2.0 ports. Two micro-DB-9 connectors allow for two RS-232 serial ports or one RS-422/485 serial port, plus a SOSA maintenance console port. A DisplayPort interface is also available. One XIM site allows for access to the X8d+X12d+X16s signals from P1 and P2. An optional XIM tray can be installed to support XIM modules; contact factory for details. A pair of M.2 sites support one x4 PCI Express interface and one x2 PCI Express interface, with PCB routing and connectors for up to Gen4 speeds. Features 3U VPX Rear Transition Module Two zSFP+ connectors for two 25GBASE-KR Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One M.2 site to support one x4 PCI Express Gen4-capable interface One M.2 site to support one x2 PCI Express Gen4-capable interface One XIM site to support X8d+X12d+X16s breakout One DisplayPort interface Headers and toggle switches for GPIO, interrupt, and reset inputs Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) 1.0 in. pitch Technical Specs Back Panel I/O Two zSFP+ connectors for two 25GBASE-KR Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port Two USB 2.0 ports Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port One SOSA maintenance console port One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X8d+X12d+X16s breakout One DisplayPort interface Internal I/O One M.2 site to support one x4 PCI Express Gen4-capable interface One M.2 site to support one x2 PCI Express Gen4-capable interface GPIO header Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots VITA 66.4 support (optional, contact factory for details) Overall dimensions: 204.7 mm x 150.1 mm (with XIM tray) or 108.5 mm (without XIM tray) 1.0 in. pitch

The XIt1099 provides I/O expansion for 3U VPX single board computers aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile, such as the XPedite8370 and the XPedite8270. The XIt1099’s elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1099 features two zSFP+ connectors for two 25GBASE-KR Ethernet ports, plus a zQSFP+ connector for one 100GBASE-R Ethernet port. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1099 also supports two USB 2.0 ports. Two micro-DB-9 connectors allow for two RS-232 serial ports or one RS-422/485 serial port, plus a SOSA maintenance console port. A DisplayPort interface is also available.

One XIM site allows for access to the X8d+X12d+X16s signals from P1 and P2. An optional XIM tray can be installed to support XIM modules; contact factory for details. A pair of M.2 sites support one x4 PCI Express interface and one x2 PCI Express interface, with PCB routing and connectors for up to Gen4 speeds.


Features

  • 3U VPX Rear Transition Module
  • Two zSFP+ connectors for two 25GBASE-KR Ethernet ports
  • One zQSFP+ connector for one 100GBASE-R Ethernet port
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port
  • One SOSA maintenance console port
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • One M.2 site to support one x4 PCI Express Gen4-capable interface
  • One M.2 site to support one x2 PCI Express Gen4-capable interface
  • One XIM site to support X8d+X12d+X16s breakout
  • One DisplayPort interface
  • Headers and toggle switches for GPIO, interrupt, and reset inputs
  • Fits in VITA 46.10 RTM slots
  • VITA 66.4 support (optional, contact factory for details)
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Two zSFP+ connectors for two 25GBASE-KR Ethernet ports
  • One zQSFP+ connector for one 100GBASE-R Ethernet port
  • Two USB 2.0 ports
  • Two micro-DB-9 connectors for two RS-232 serial ports or one RS-422/485 serial port
  • One SOSA maintenance console port
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • One XIM site to support X8d+X12d+X16s breakout
  • One DisplayPort interface

Internal I/O

  • One M.2 site to support one x4 PCI Express Gen4-capable interface
  • One M.2 site to support one x2 PCI Express Gen4-capable interface
  • GPIO header

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • VITA 66.4 support (optional, contact factory for details)
  • Overall dimensions: 204.7 mm x 150.1 mm (with XIM tray) or 108.5 mm (without XIM tray)
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1099
Product Name 3U VPX Rear Transition Module with 100 Gigabit and 25 Gigabit Ethernet, USB, Serial, DisplayPort, and XIM Site
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Datalogger Tablet - DataLogger® 7 - McElroy Manufacturing, Inc.
McElroy Manufacturing, Inc.
Specs
Data Acquisition Datalogger
User Interface Touch Screen
Host Connection Bluetooth, Wi-Fi, 4G
View Details
Input Module With 8 Digital And 8 Analog Voltage Inputs - ibaPADU-8AI-U - iba America LLC
Specs
Data Acquisition Input Module
Application General Lab & Industrial
Filter / Amplifier Filter
View Details
GMS Series 17.5mm Output Modules - 84130104 - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details