Extreme Engineering Solutions, Inc. (X-ES) Datasheets for VME, VPX, and VXI Bus Interfaces and Adapters
VME, VPX and VXI bus interfaces and adapters allow VME, VPX, and VPI buses to communicate with other types of computer systems and devices.
VME, VPX, and VXI Bus Interfaces and Adapters: Learn more
| Product Name | Notes |
|---|---|
| The XPand1007 system is a development platform for conduction-cooled 3U VPX cards. It supports up to two 0.8 in. or 1.0 in. 3U VPX boards and utilizes RTMs to simplify... | |
| The XPand1015 system is a low-cost development platform for conduction-cooled 6U VPX cards. It supports up to two 0.8 in. or 1.0 in. 6U VPX boards and utilizes RTMs to... | |
| The XPand1203 is a low-cost, flexible, development platform. This platform supports up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 550 W of... | |
| The XPand1205 is a low-cost, flexible development platform, supporting up to eight 0.8 in. or 1.0 in. pitch conduction-cooled VPX (VITA 48.2) modules. It provides 650 W of total simultaneous... | |
| The XPand6200 Series is a true Commercial-Off-The-S helf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This... | |
| The XPand6240 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting... | |
| The XPand6241 is a true Commercial-Off-The-S helf (COTS) rugged system based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) of processors and a Gigabit Ethernet switch hosting... | |
| The XPand6242 is a Commercial-Off-The-S helf (COTS) rugged 24-port 10 Gigabit Ethernet switch and router with a compact design that maximizes processing and networking performance while minimizing SWaP. The XPand6242... | |
| The XPedite2570 is a high-performance, reconfigurable, conduction- or air-cooled, 3U VPX, FPGA processing module based on the AMD (formerly Xilinx) Kintex® UltraScale™ family of FPGAs. With multiple high-speed fabric interfaces,... | |
| The XPedite2770 is a high-performance, reconfigurable, conduction-cooled, 3U VPX processing module based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). With multiple high-speed fabric interfaces and... |