Extreme Engineering Solutions, Inc. (X-ES) Datasheets for Computer Power Supplies

Computer power supplies convert alternating current (AC) line to direct current (DC) line, needed by the computer.
Computer Power Supplies: Learn more

Product Name Notes
The XPm2010 is a PICMG 2.11 power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V, and ±12...
The XPm2020 is a VITA 62-compliant 3U VPX power supply that takes in a MIL-STD-704 28 VDC input voltage and provides up to 300 W on 3.3 V, 5 V,...