Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DisplayPort XIt1085

Description
The XIt1085 provides I/O expansion for 3U VPX SBCs. The XIt1085 supports one RS-232/422/485 serial port, two SATA ports, three 10/100/1000BASE-T ports, one DisplayPort interface, and two USB ports in its default configuration. Headers for GPIO and I²C are also made available. X12d signals are brought to a connector, and an opening in the panel allows for custom mezzanine modules to be populated. When X12d modules are not used, the opening allows for internal cabling to be brought out during development. Features 3U VPX Rear Transition Module (VITA 46.10) Support for X-ES' 3U VPX SBC module I/O One Mini DisplayPort connector for Dual-Mode DisplayPort interface Two SATA connectors One micro-DB-9 connector for an RS-232/422/485 serial port Two USB connectors Three RJ-45 connectors for 10/100/1000BASE-T ports 1.0 in. pitch Mezzanine for X12d expansion Technical Specs Back Panel I/O Three RJ-45 connectors for 10/100/1000BASE-T ports One USB 2.0 connector One Mini DisplayPort connector Mezzanine I/O X12d Serial JTAG Internal I/O SMA connector for 1PPS One USB connector Two SATA connectors One micro-DB-9 connector for a serial port GPIO header I²C header Physical Characteristics 3U VPX form factor Mechanically compliant to VITA 46.10 Dimensions: 100 mm x 81.5 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt1085 provides I/O expansion for 3U VPX SBCs. The XIt1085 supports one RS-232/422/485 serial port, two SATA ports, three 10/100/1000BASE-T ports, one DisplayPort interface, and two USB ports in its default configuration. Headers for GPIO and I²C are also made available. X12d signals are brought to a connector, and an opening in the panel allows for custom mezzanine modules to be populated. When X12d modules are not used, the opening allows for internal cabling to be brought out during development. Features 3U VPX Rear Transition Module (VITA 46.10) Support for X-ES' 3U VPX SBC module I/O One Mini DisplayPort connector for Dual-Mode DisplayPort interface Two SATA connectors One micro-DB-9 connector for an RS-232/422/485 serial port Two USB connectors Three RJ-45 connectors for 10/100/1000BASE-T ports 1.0 in. pitch Mezzanine for X12d expansion Technical Specs Back Panel I/O Three RJ-45 connectors for 10/100/1000BASE-T ports One USB 2.0 connector One Mini DisplayPort connector Mezzanine I/O X12d Serial JTAG Internal I/O SMA connector for 1PPS One USB connector Two SATA connectors One micro-DB-9 connector for a serial port GPIO header I²C header Physical Characteristics 3U VPX form factor Mechanically compliant to VITA 46.10 Dimensions: 100 mm x 81.5 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DisplayPort - XIt1085 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DisplayPort
XIt1085
3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DisplayPort XIt1085
The XIt1085 provides I/O expansion for 3U VPX SBCs. The XIt1085 supports one RS-232/422/485 serial port, two SATA ports, three 10/100/1000BASE-T ports, one DisplayPort interface, and two USB ports in its default configuration. Headers for GPIO and I²C are also made available. X12d signals are brought to a connector, and an opening in the panel allows for custom mezzanine modules to be populated. When X12d modules are not used, the opening allows for internal cabling to be brought out during development. Features 3U VPX Rear Transition Module (VITA 46.10) Support for X-ES' 3U VPX SBC module I/O One Mini DisplayPort connector for Dual-Mode DisplayPort interface Two SATA connectors One micro-DB-9 connector for an RS-232/422/485 serial port Two USB connectors Three RJ-45 connectors for 10/100/1000BASE-T ports 1.0 in. pitch Mezzanine for X12d expansion Technical Specs Back Panel I/O Three RJ-45 connectors for 10/100/1000BASE-T ports One USB 2.0 connector One Mini DisplayPort connector Mezzanine I/O X12d Serial JTAG Internal I/O SMA connector for 1PPS One USB connector Two SATA connectors One micro-DB-9 connector for a serial port GPIO header I²C header Physical Characteristics 3U VPX form factor Mechanically compliant to VITA 46.10 Dimensions: 100 mm x 81.5 mm 1.0 in. pitch Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt1085 provides I/O expansion for 3U VPX SBCs. The XIt1085 supports one RS-232/422/485 serial port, two SATA ports, three 10/100/1000BASE-T ports, one DisplayPort interface, and two USB ports in its default configuration. Headers for GPIO and I²C are also made available.

X12d signals are brought to a connector, and an opening in the panel allows for custom mezzanine modules to be populated. When X12d modules are not used, the opening allows for internal cabling to be brought out during development.


Features

  • 3U VPX Rear Transition Module (VITA 46.10)
  • Support for X-ES' 3U VPX SBC module I/O
  • One Mini DisplayPort connector for Dual-Mode DisplayPort interface
  • Two SATA connectors
  • One micro-DB-9 connector for an RS-232/422/485 serial port
  • Two USB connectors
  • Three RJ-45 connectors for 10/100/1000BASE-T ports
  • 1.0 in. pitch
  • Mezzanine for X12d expansion

Technical Specs

Back Panel I/O

  • Three RJ-45 connectors for 10/100/1000BASE-T ports
  • One USB 2.0 connector
  • One Mini DisplayPort connector

Mezzanine I/O

  • X12d
  • Serial
  • JTAG

Internal I/O

  • SMA connector for 1PPS
  • One USB connector
  • Two SATA connectors
  • One micro-DB-9 connector for a serial port
  • GPIO header
  • I²C header

Physical Characteristics

  • 3U VPX form factor
  • Mechanically compliant to VITA 46.10
  • Dimensions: 100 mm x 81.5 mm
  • 1.0 in. pitch

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1085
Product Name 3U VPX Rear Transition Module with Gigabit Ethernet, SATA, USB, Serial, and DisplayPort
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IAC5A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
EL2595 | EtherCAT Terminal, 1-channel LED output, 2…48 V DC, 0.7 A -  - Beckhoff Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Input module - CTSL-D-16E-M8-3 - Festo Corporation
Specs
Data Acquisition Input Module
Operating Temperature 23 to 122 F (-5 to 50 C)
View Details
2.4G WiFi IoT Wireless I/O Developer Kit with WebAccess Demo Project - WISE-4012E-AE-WA - Advantech
Specs
Data Acquisition Input/Output Module
Resolution 12 bits
DC Voltage 5 VDC
View Details
2 suppliers