Extreme Engineering Solutions, Inc. (X-ES) 3U VPX Rear Transition Module with 100 Gigabit and 10 Gigabit Ethernet, Serial, and XIM Site XIt1102

Description
The XIt1102 provides I/O expansion for Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1102 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1102 also supports two RS-232/422/485 serial ports. One XIM site allows for access to the X12d signals from P1 and the X16s+X8d signals from P2. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to two x4 PCI Express interfaces and one x2 PCI Express interface. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x2 PCI Express interface One XIM site to support X12d+X16s+X8d breakout Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X12d+X16s+X8d breakout Internal I/O Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x2 PCI Express interface Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray) 1.0 in. pitch
Datasheet
Description
The XIt1102 provides I/O expansion for Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1102 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1102 also supports two RS-232/422/485 serial ports. One XIM site allows for access to the X12d signals from P1 and the X16s+X8d signals from P2. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to two x4 PCI Express interfaces and one x2 PCI Express interface. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x2 PCI Express interface One XIM site to support X12d+X16s+X8d breakout Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X12d+X16s+X8d breakout Internal I/O Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x2 PCI Express interface Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray) 1.0 in. pitch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3U VPX Rear Transition Module with 100 Gigabit and 10 Gigabit Ethernet, Serial, and XIM Site - XIt1102 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
3U VPX Rear Transition Module with 100 Gigabit and 10 Gigabit Ethernet, Serial, and XIM Site
XIt1102
3U VPX Rear Transition Module with 100 Gigabit and 10 Gigabit Ethernet, Serial, and XIM Site XIt1102
The XIt1102 provides I/O expansion for Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs. The XIt1102 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1102 also supports two RS-232/422/485 serial ports. One XIM site allows for access to the X12d signals from P1 and the X16s+X8d signals from P2. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to two x4 PCI Express interfaces and one x2 PCI Express interface. Features 3U VPX Rear Transition Module Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x2 PCI Express interface One XIM site to support X12d+X16s+X8d breakout Fits in VITA 46.10 RTM slots 1.0 in. pitch Technical Specs Back Panel I/O Two SFP+ connectors for two 10GBASE-R Ethernet ports One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports Two micro-DB-9 connectors for two RS-232/422/485 serial ports One RJ-45 connector for one 10/100/1000BASE-T Ethernet port One XIM site to support X12d+X16s+X8d breakout Internal I/O Two M.2 sites to support two x4 PCI Express interfaces One M.2 site to support one x2 PCI Express interface Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Conformal coating available as an ordering option Physical Characteristics 3U VPX RTM form factor Fits in VITA 46.10 RTM slots Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray) 1.0 in. pitch

The XIt1102 provides I/O expansion for Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA 46.10 RTMs.

The XIt1102 features two SFP+ connectors for two 10GBASE-R Ethernet ports, plus a zQSFP+ connector that can be configured for either one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports. An RJ-45 connector supports one 10/100/1000BASE-T Ethernet port. The XIt1102 also supports two RS-232/422/485 serial ports.

One XIM site allows for access to the X12d signals from P1 and the X16s+X8d signals from P2. An optional XIM tray can be installed to support XIM modules (contact factory for details). Multiple M.2 sites can support up to two x4 PCI Express interfaces and one x2 PCI Express interface.


Features

  • 3U VPX Rear Transition Module
  • Two SFP+ connectors for two 10GBASE-R Ethernet ports
  • One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • Two M.2 sites to support two x4 PCI Express interfaces
  • One M.2 site to support one x2 PCI Express interface
  • One XIM site to support X12d+X16s+X8d breakout
  • Fits in VITA 46.10 RTM slots
  • 1.0 in. pitch

Technical Specs

Back Panel I/O

  • Two SFP+ connectors for two 10GBASE-R Ethernet ports
  • One zQSFP+ connector for one 100GBASE-R Ethernet port or four 25GBASE-R Ethernet ports
  • Two micro-DB-9 connectors for two RS-232/422/485 serial ports
  • One RJ-45 connector for one 10/100/1000BASE-T Ethernet port
  • One XIM site to support X12d+X16s+X8d breakout

Internal I/O

  • Two M.2 sites to support two x4 PCI Express interfaces
  • One M.2 site to support one x2 PCI Express interface

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Conformal coating available as an ordering option

Physical Characteristics

  • 3U VPX RTM form factor
  • Fits in VITA 46.10 RTM slots
  • Overall dimensions: 202.3 mm x 149.7 mm (with XIM tray) or 108.1 mm (without XIM tray)
  • 1.0 in. pitch
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt1102
Product Name 3U VPX Rear Transition Module with 100 Gigabit and 10 Gigabit Ethernet, Serial, and XIM Site
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

4DI/4DO Modbus Ethernet I/O - WISE-4050LAN-B - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output
DC Voltage 10~30 VDC
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7004 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-06 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers