Extreme Engineering Solutions, Inc. (X-ES) PMC I/O Module (PIM) with Gigabit Ethernet and Serial XIt2045

Description
The XIt2045 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2045 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2045 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and DB-9 connectors respectively. Features PIM module Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232/422/485 serial ports to two DB-9 connectors (second port has CTS handshaking) Ethernet link/activity LEDs Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Link and activity lights for all four ports Serial Two RS-232/422/485 ports to DB-9 connectors. Second serial port includes CTS handshaking. Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet
Description
The XIt2045 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2045 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2045 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and DB-9 connectors respectively. Features PIM module Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232/422/485 serial ports to two DB-9 connectors (second port has CTS handshaking) Ethernet link/activity LEDs Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Link and activity lights for all four ports Serial Two RS-232/422/485 ports to DB-9 connectors. Second serial port includes CTS handshaking. Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMC I/O Module (PIM) with Gigabit Ethernet and Serial - XIt2045 - Extreme Engineering Solutions, Inc. (X-ES)
Verona, WI, United States
PMC I/O Module (PIM) with Gigabit Ethernet and Serial
XIt2045
PMC I/O Module (PIM) with Gigabit Ethernet and Serial XIt2045
The XIt2045 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2045 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment. The XIt2045 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and DB-9 connectors respectively. Features PIM module Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Two RS-232/422/485 serial ports to two DB-9 connectors (second port has CTS handshaking) Ethernet link/activity LEDs Technical Specs Ethernet Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors Link and activity lights for all four ports Serial Two RS-232/422/485 ports to DB-9 connectors. Second serial port includes CTS handshaking. Physical Characteristics PMC I/O Module (VITA 36) Dimensions: 74 mm x 69 mm Environmental Requirements Contact factory for appropriate board configuration based on environmental requirements. Supported ruggedization levels (see the X-ES Ruggedization Chart): 1 Conformal coating available as an ordering option

The XIt2045 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or XIt1003, the XIt2045 routes I/O signals from an associated XMC/PrPMC’s rear panel P14 connector to allow connection of these signals to external equipment.

The XIt2045 breaks out 10/100/1000BASE-T Ethernet and RS-232 serial to RJ-45 and DB-9 connectors respectively.


Features

  • PIM module
  • Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors
  • Two RS-232/422/485 serial ports to two DB-9 connectors (second port has CTS handshaking)
  • Ethernet link/activity LEDs

Technical Specs

Ethernet

  • Four 10/100/1000BASE-T Ethernet ports to RJ-45 connectors
  • Link and activity lights for all four ports

Serial

  • Two RS-232/422/485 ports to DB-9 connectors. Second serial port includes CTS handshaking.

Physical Characteristics

  • PMC I/O Module (VITA 36)
  • Dimensions: 74 mm x 69 mm

Environmental Requirements

Contact factory for appropriate board configuration based on environmental requirements.

  • Supported ruggedization levels (see the X-ES Ruggedization Chart): 1
  • Conformal coating available as an ordering option
Supplier's Site Datasheet

Technical Specifications

  Extreme Engineering Solutions, Inc. (X-ES)
Product Category Data Acquisition
Product Number XIt2045
Product Name PMC I/O Module (PIM) with Gigabit Ethernet and Serial
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

 - Data Acquisition, Static Data Acquisition - AMETEK Programmable Power
Specs
Data Acquisition DAQ Instrument
Analog Channels 48 #
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
User Interface None
View Details
DR Series Input Modules - DR-IAC24 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
6-Point 100 mm Chart Recorder - RCR-600 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Data Acquisition Datalogger; Chart Recorder
Form Factor Panel / Chassis Mount
User Interface Front Panel
View Details